EN
  • EN
  • DE

MAX1483CAS+T

Part No MAX1483CAS+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701461-MAX1483CAS+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1483CAS+T CAD Model

Description

The MAX1483CAS+T from Maxim Integrated is a robust, low-power, half-duplex transceiver that is designed for RS-485 and RS-422 communication in challenging industrial environments. This integrated circuit is specifically engineered to operate in systems that require high-speed, bidirectional data communication on multipoint bus transmission lines.

The device is capable of data rates up to 2.5Mbps, making it suitable for high-speed applications. It features true fail-safe receiver inputs, which ensures a logic-high receiver output if the input is open circuit, shorted, or connected to a terminated transmission line with all drivers disabled. This characteristic is critical for ensuring data integrity in the absence of a signal.

The MAX1483CAS+T operates from a single 5V supply, and its quiescent current is only 300µA, making it an energy-efficient choice for battery-powered applications. Additionally, it has a 1/4-unit-load receiver input impedance, which allows up to 128 transceivers on the bus, thereby facilitating the design of complex communication networks with many nodes.

The device is designed with protection features that make it resilient in industrial settings. It has enhanced electrostatic discharge (ESD) protection up to ±15kV using the Human Body Model, ensuring reliability and a longer operational life in the presence of electrical noise and transients. Furthermore, the MAX1483CAS+T is fully protected against up to -7V to +12V common-mode range, which exceeds the industry standards for RS-485 and RS-422, providing additional margin for electrical overstress conditions.

Available in an 8-pin SOIC package, the MAX1483CAS+T is suitable for automated assembly processes, and its small footprint makes it ideal for space-constrained applications. It is specified for operation from -40°C to +85°C, which covers commercial and industrial temperature ranges, thereby ensuring reliable performance across diverse environmental conditions.

In summary, the MAX1483CAS+T transceiver from Maxim Integrated is a high-performance, durable, and energy-efficient solution for RS-485/RS-422 communication, providing robust data transmission capabilities with advanced protection features for industrial applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess