EN
  • EN
  • DE

MAX9638AVB+T

Part No MAX9638AVB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.5MHZ RRO 10UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.9 V/μs
GBP - Gain Bandwidth Product 1.5MHz
Voltage - Input Offset 10μV
Operating Supply Current 36μA
Output Current per Channel 55mA
Dual Supply Voltage (±) 2.1 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-UFQFN
Manufacturer Package 10-UTQFN (1.4x1.8)
Win Source Part Number 707445-MAX9638AVB+T
Series MAX series
Popularity Medium
Supply and Demand Status Sufficient
Family Name MAX9638
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX9638AVB+T CAD Model

Description

Maxim Integrated MAX9638AVB+T - Operational Amplifier

The MAX9638AVB+T from Maxim Integrated is a precision, low-power operational amplifier that is ideal for a wide array of applications ranging from portable devices to industrial instrumentation. This operational amplifier stands out with its combination of low voltage operation and power-saving features, making it a suitable choice for battery-operated systems.

Key Features

  • Supply Voltage: The device operates from a single 1.8V to 5.5V power supply, accommodating various design requirements and ensuring compatibility with both analog and digital power rails.
  • Low Power Consumption: With a quiescent current of just 21µA, the MAX9638AVB+T is optimized for power-sensitive applications, extending the battery life of portable devices.
  • High Precision: This operational amplifier offers a low input offset voltage of 150µV (max) and a low input bias current of 1pA, ensuring high accuracy in measurement and control systems.
  • Rail-to-Rail Output: The device features rail-to-rail output capability, which allows for a wider dynamic range, making it suitable for driving analog-to-digital converters (ADCs) or other high-precision circuits.
  • Unity-Gain Stable: The MAX9638AVB+T can be configured in unity-gain without the risk of oscillation, allowing for simple buffer and voltage follower configurations.
  • Package Type: It is available in a compact 5-pin SC70 package, which is ideal for space-constrained applications.

Applications

The operational amplifier's low-power consumption and high precision make it particularly well-suited for:

  • Portable Medical Devices
  • Battery-Powered Instruments
  • Sensor Signal Conditioning
  • Low-Power Data Acquisition
  • Process Control Systems
  • Audio and Video Signal Processing

With its robust feature set, the MAX9638AVB+T operational amplifier from Maxim Integrated is an excellent choice for designers seeking to enhance the performance and efficiency of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3094 $50.8068
53+ $1.8949 $100.4297
82+ $1.8357 $150.5274
113+ $1.7765 $200.7445
146+ $1.7173 $250.7258
195+ $1.5396 $300.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,850 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess