EN
  • EN
  • DE

MAX14784EASD

Part No MAX14784EASD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701444-MAX14784EASD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14784EASD CAD Model

Description

Maxim Integrated MAX14784EASD Product Overview

The MAX14784EASD from Maxim Integrated is a robust, high-performance RS-485/RS-422 transceiver designed to provide reliable communication in harsh industrial environments. With its extended ESD protection and wide operating temperature range, this transceiver is well-suited for applications in industrial automation, HVAC systems, and networked communication systems.

Key Features

  • Enhanced ESD Protection: The MAX14784EASD offers ±35kV ESD protection (Human Body Model) on the RS-485/RS-422 transceiver bus pins, ensuring high resilience to electrostatic discharges, which are common in industrial settings.
  • High Data Rates: Capable of supporting data rates up to 2.5Mbps, this transceiver is suitable for high-speed data transmission while maintaining signal integrity over long cable runs.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the MAX14784EASD is designed to perform reliably in extreme temperature conditions, making it ideal for outdoor or unconditioned industrial environments.
  • Half-Duplex Communication: This device supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, which helps reduce the complexity and cost of cabling.
  • Fail-Safe Feature: The receiver inputs have a fail-safe feature that guarantees a known output state if the inputs are open, shorted, or idle, providing additional reliability for the system.

Applications

  • Industrial Control Systems
  • Building Automation
  • Security Systems
  • Networked Communication Equipment

Technical Specifications

The MAX14784EASD transceiver operates from a single 3.0V to 5.5V supply and is available in an 8-pin NSOIC package. The device features a 1/8-unit load receiver input impedance, allowing up to 256 transceivers on the bus. Additionally, it includes thermal shutdown and short-circuit protection, which contribute to its robustness in challenging applications.

With Maxim Integrated's commitment to high-quality and reliable products, the MAX14784EASD transceiver stands out as an excellent choice for designers looking to improve communication resilience and performance in their industrial applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess