EN
  • EN
  • DE

MAX14780ECSA

Part No MAX14780ECSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701440-MAX14780ECSA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14780ECSA CAD Model

Description

Maxim Integrated MAX14780ECSA RS-485/RS-422 Transceiver

The MAX14780ECSA from Maxim Integrated is a high-performance RS-485/RS-422 transceiver designed to provide reliable, high-speed data communication with robust noise immunity for industrial, network, and telecommunications applications. This transceiver is capable of operating at data rates up to 16Mbps, making it suitable for high-speed data transmission in challenging environments.

Encased in a compact 8-pin SOIC package, the MAX14780ECSA integrates a slew-rate-limited driver and receiver, which minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, ensuring error-free data transmission over long cable runs. The device features a half-duplex communication interface, allowing for bidirectional communication on a single twisted-pair cable.

The MAX14780ECSA is equipped with fail-safe circuitry that ensures a logic-high receiver output when the receiver inputs are open, shorted, or idle, thus preventing false signaling on the bus. Additionally, the transceiver includes a hot-swap capability that allows for insertion onto a live bus without causing data corruption or disruption to ongoing communication.

One of the key attributes of the MAX14780ECSA is its extended ESD protection. The device is protected against ±15kV electrostatic discharge (ESD) events on the transceiver pins, which greatly enhances the robustness and longevity of the device in harsh electrical environments. The transceiver also operates over a wide temperature range of -40°C to +85°C, making it suitable for use in outdoor or industrial settings with extreme temperature variations.

Featuring a low quiescent current draw and a shutdown mode that further reduces power consumption, the MAX14780ECSA is an energy-efficient solution for portable and power-sensitive applications. Additionally, the device is fully compliant with the TIA/EIA-485-A and ITU-T V.11 standards, ensuring compatibility with other standard-compliant devices in RS-485 and RS-422 networks.

In summary, the Maxim Integrated MAX14780ECSA transceiver offers a blend of high-speed data transfer, EMI reduction, ESD protection, and power efficiency, making it an ideal choice for engineers looking to implement reliable data communication in their systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess