EN
  • EN
  • DE

MAX14780EASA+T

Part No MAX14780EASA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701437-MAX14780EASA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14780EASA+T CAD Model

Description

The MAX14780EASA+T from Maxim Integrated is a robust and versatile RS-485/RS-422 transceiver, designed to facilitate reliable communication in harsh industrial environments. This integrated circuit is engineered to provide high-speed data transfer, with a data rate of up to 16Mbps, making it suitable for a wide range of applications that require fast and efficient serial communication.

One of the key features of the MAX14780EASA+T is its extended ESD protection. The device is capable of withstanding electrostatic discharges up to ±15kV, measured using the Human Body Model (HBM), and ±8kV using the IEC 1000-4-2 Air-Gap Discharge method. This level of protection ensures that the transceiver remains resilient in environments where ESD events are common, thus reducing the risk of damage and prolonging the lifespan of the product.

The MAX14780EASA+T is also characterized by its half-duplex communication capability, which allows for bidirectional communication over a single pair of wires. This feature, combined with its fail-safe circuitry that ensures a logic-high receiver output when the inputs are open, shorted, or idle, makes it an incredibly reliable choice for critical applications.

The transceiver operates from a single 3.3V to 5V supply, providing flexibility in various system designs. Additionally, it features a low quiescent current draw, making it an energy-efficient option for power-sensitive applications. The device also includes thermal shutdown and short-circuit protection, which further enhances its robustness and durability.

The MAX14780EASA+T comes in a 8-pin NSOIC package, which is compact and suitable for space-constrained applications. It is available in tape and reel form, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes. With its combination of high-speed communication, robust ESD protection, and fail-safe features, the MAX14780EASA+T is an excellent choice for designers looking to implement reliable data transmission in industrial, automation, and networking applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess