EN
  • EN
  • DE

MAX14691ATP+

Part No MAX14691ATP+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description 6A HIGH VOLTAGE POWER LIMITER WI / General Purpose PMIC 20-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Applications General Purpose
Current - Supply 1.4mA
Voltage - Supply 5.5V ~ 58V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAX14691
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339376-MAX14691ATP+
Ultra Librarian 3D Model Ultra Librarian MAX14691ATP+ CAD Model

Description

Maxim Integrated's MAX14691ATP+ Power Management IC

The MAX14691ATP+ is a versatile, high-performance power management integrated circuit (PMIC) developed by Maxim Integrated, designed to cater to a wide array of applications requiring efficient power regulation and distribution. This advanced PMIC is particularly well-suited for portable devices, IoT applications, and other systems where space is at a premium and power efficiency is crucial.

Key Features

  • Multiple Output Channels: The MAX14691ATP+ includes several regulated outputs, providing designers with the flexibility to power different sections of their system efficiently. Each channel can be independently controlled, allowing for precise power management.
  • High Efficiency: With its high-efficiency step-down converters, this PMIC ensures minimal power loss during voltage conversion, which is essential for battery-powered devices where extending operational life is a priority.
  • Compact Footprint: Housed in a compact TQFN package, the MAX14691ATP+ saves valuable board space, making it ideal for space-constrained applications.
  • Integrated Protection Features: The device includes a suite of protection features such as over-temperature protection, over-current protection, and under-voltage lockout, which help safeguard the system against various fault conditions.
  • Programmable Configuration: The PMIC allows for programmable voltage settings and operational modes, which means designers can tailor the device to meet the specific needs of their application.

Applications

  • Portable and Wearable Devices
  • Internet of Things (IoT) Devices
  • Healthcare and Medical Equipment
  • Smart Home Automation
  • Energy Management Systems

With its robust feature set and compact design, the MAX14691ATP+ from Maxim Integrated stands out as a powerful solution for modern electronic systems that demand reliable power management. Whether it's for a cutting-edge wearable or a sophisticated smart home device, this PMIC delivers the performance and versatility needed to meet the challenges of today's dynamic technology landscape.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $175.7610 $175.7610
2+ $169.9028 $339.8056
3+ $152.3260 $456.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess