EN
  • EN
  • DE

MAX14689AETB+T

Part No MAX14689AETB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DPDTX1 450MOHM 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series Beyond-the-Rails™
Package Tape & Reel
Product Status Active
Switch Circuit DPDT
Number of Circuits 1
On-State Resistance (Max) 450mOhm
Channel-to-Channel Matching (ΔRon) 5mOhm
Voltage - Supply, Single (V+) 1.6V ~ 5.5V
Switch Time (Ton, Toff) (Max) 200µs, 30µs
-3db Bandwidth 110MHz
Channel Capacitance (CS(off), CD(off)) 25pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -100dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (2.5x2)
Base Product Number MAX14689
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1001506-MAX14689AETB+T
Ultra Librarian 3D Model Ultra Librarian MAX14689AETB+T CAD Model

Description

Maxim Integrated MAX14689AETB+T Overvoltage Protector

The Maxim Integrated MAX14689AETB+T is a cutting-edge overvoltage protection device designed to safeguard sensitive electronics from harmful voltage spikes and surges. This compact and efficient component is an essential addition to any power management system, providing robust defense against overvoltage conditions that could otherwise compromise the performance and longevity of electronic devices.

Key Features

  • Adjustable Overvoltage Protection: The MAX14689AETB+T allows users to fine-tune the overvoltage protection threshold, ensuring that the device can be tailored to meet the specific needs of various applications.
  • Low Quiescent Current: With its focus on energy efficiency, the device boasts a low quiescent current, making it ideal for battery-powered and portable applications where power conservation is critical.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range, accommodating a variety of power supply specifications and ensuring compatibility with numerous electronic products.
  • Fast Response Time: When an overvoltage condition is detected, the MAX14689AETB+T responds swiftly to disconnect the load, thus preventing potential damage to downstream components.

Applications

The MAX14689AETB+T is versatile and can be employed in a wide array of applications, including:

  • Portable and Battery-Powered Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Medical Devices
  • Industrial Control Systems

Technical Specifications

With a package size of TDFN-EP (12), the MAX14689AETB+T incorporates advanced features into a small footprint. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions. The device also includes built-in thermal shutdown protection for added security against overheating.

In summary, the Maxim Integrated MAX14689AETB+T is an essential component for any design requiring precise overvoltage protection. Its adjustable threshold, low power consumption, and quick response time make it a top choice for engineers looking to enhance the safety and durability of their electronic products.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess