EN
  • EN
  • DE
  • IT

MAX14680EWC+T

Part No MAX14680EWC+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT SWITCH BIDIR 12WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Power Management
Fault Protection Reverse Current
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-WLP
Win Source Part Number 021112-MAX14680EWC+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14680EWC+T CAD Model

Description

Maxim Integrated's MAX14680EWC+T Overvoltage Protector

The MAX14680EWC+T from Maxim Integrated is a highly sophisticated overvoltage protection device designed to safeguard sensitive electronics against voltage spikes and surges that can occur in various applications. This component is particularly crucial in preserving the integrity of portable devices, where power stability can be a significant concern.

With its compact form factor, the MAX14680EWC+T comes in a 12-bump wafer-level package (WLP) with a 1.63mm x 2.03mm dimension, making it an ideal solution for space-constrained applications. This small size does not compromise its performance, as it can handle a continuous operating voltage range from 3.5V to 36V, ensuring versatility across different voltage requirements.

One of the standout features of the MAX14680EWC+T is its low quiescent current, which is particularly beneficial for battery-powered devices, as it helps to prolong battery life. Additionally, the device boasts a fast response time to overvoltage events, providing quick and reliable protection when it's most needed.

The MAX14680EWC+T implements an overvoltage lockout (OVLO) feature, which disconnects the load from the power supply when the input voltage exceeds the user-selectable overvoltage threshold. This threshold can be set using external resistors, offering flexibility to tailor the protection to specific application needs. Moreover, the device also features an undervoltage lockout (UVLO) that ensures the device only operates within a safe voltage range.

This overvoltage protector is not just limited to handling overvoltage scenarios; it also has thermal shutdown protection to prevent damage from excessive heat. This multi-faceted approach to protection makes the MAX14680EWC+T a robust choice for applications such as smartphones, tablets, cameras, and GPS units, where reliability and durability are paramount.

In summary, Maxim Integrated's MAX14680EWC+T is a versatile, efficient, and reliable solution for overvoltage protection in a variety of electronic devices. Its small size, coupled with its strong protective features, makes it an essential component for any design where power supply anomalies pose a risk to device functionality and longevity.

You May Also Be Interested in

Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 16QFN / Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $39.1164
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $9.4201
Texas Instruments
IC BATT FUEL GAUGE LI-ION 15-DSB / Fuel Gauge Li-FePO4/Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $1.0469

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7196 $57.5680
190+ $0.5905 $112.1950
295+ $0.5721 $168.7695
405+ $0.5536 $224.2080
525+ $0.5351 $280.9275
705+ $0.4798 $338.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,603 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess