The Maxim Integrated MAX14676DEWO+ is a cutting-edge, highly integrated solution designed for lithium-ion/polymer battery protection. This advanced device offers a robust array of features to ensure the longevity and safety of battery-powered applications. With its compact form factor and high level of integration, the MAX14676DEWO+ is an ideal choice for portable consumer electronics, including smartphones, tablets, and wearables, as well as medical and fitness devices.
Key Features
- Protection Circuitry: The MAX14676DEWO+ includes overvoltage, undervoltage, overcurrent, and short-circuit protection, safeguarding the battery under various fault conditions.
- High-Accuracy Voltage Monitoring: It ensures precise control over charging and discharging processes, enhancing the overall battery management system's effectiveness.
- Low Quiescent Current: Designed for efficiency, the device's low quiescent current minimizes power drain when in standby mode, contributing to extended battery life.
- Configurable Settings: Flexibility is at the forefront, with programmable settings that allow the device to be tailored to specific application requirements.
- Temperature Range: The MAX14676DEWO+ operates over a wide temperature range, making it suitable for various environmental conditions.
Technical Specifications
- Input Voltage Range: 2.3V to 4.45V
- Operating Temperature Range: -40°C to +85°C
- Package Type: WLP (Wafer-Level Package)
The MAX14676DEWO+ is available in an ultra-small wafer-level package (WLP), which allows for space-saving PCB designs. This package is not only space-efficient but also provides excellent thermal performance, ensuring reliable operation even under high load conditions. The device's integration of multiple protection features into a single chip simplifies the design process, reduces the bill of materials, and accelerates time-to-market for product developers.
In summary, the Maxim Integrated MAX14676DEWO+ stands out as a comprehensive battery protection solution that combines performance, efficiency, and versatility, making it an excellent choice for designers looking to enhance the safety and reliability of their battery-powered products.