EN
  • EN
  • DE
  • IT

CA761KS07984

Part No CA761KS07984
Manufacturer Switchcraft Inc.
Catalog Barrel - Power Cables
Description SEALED DC POWER CABLE ASSY, 0.10 / Cable Assembly 2.5mm ID, 5.5mm OD Plug to Wire Leads Round 6.6' (2.00m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Barrel - Power Cables
Mfr Switchcraft Inc.
Series 761KS
Package Bulk
Product Status Active
Connector Type 2.5mm ID, 5.5mm OD
Style Plug to Wire Leads
Length 6.6' (2.00m)
Cable Type Round
Shielding Unshielded
Base Product Number CA761K
Standard Package 25 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 441825-CA761KS07984
Ultra Librarian 3D Model Ultra Librarian CA761KS07984 CAD Model

Description

The 761KS Power Cable is a versatile cable assembly designed for various applications.

  • Manufacturer: Switchcraft Inc.
  • Product Name: 761KS Power Cable
  • Connector Style: Plug to Wire Leads
  • Connector Dimensions: 2.5mm ID, 5.5mm OD
  • Cable Length: 6.6' (2.00m)
  • Cable Shape: Round
  • Shielding: Unshielded
  • Package: Bulk, 25 pieces
  • ECCN: EAR99
  • REACH: Unaffected
  • Base Product Number: CA761K
  • Win Source Part Number: 441825-CA761KS07984

You May Also Be Interested in

Schurter Inc.
CBL ASSY 4.3MM PLUG-CBL RND 5.9'
Need more? Email Us
Switchcraft Inc.
HIGH-AMPERAGE SEALED DC POWER CA / Cable Assembly 2.0mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 6.6' (2.00m)
Lowest to $37.7065
Schurter Inc.
CBL ASSY 4.3MM PLUG-CBL RND 5.9'
Need more? Email Us
Switchcraft Inc.
HIGH-AMPERAGE SEALED DC POWER CA / Cable Assembly 2.0mm ID, 5.5mm OD Plug to Wire Leads Round 6.6' (2.00m)
Need more? Email Us
327
Adafruit Industries LLC
CBL ASSY 2.1MM JACK-PLG RND 4.9'
Need more? Email Us
Switchcraft Inc.
SEALED DC POWER CABLE ASSY, 0.10 / Cable Assembly 2.5mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 6.6' (2.00m)
Need more? Email Us
Schurter Inc.
CBL ASSY 4.3MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 2.5MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 3.3MM PLUG-CBL RND 5.9'
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2977 $72.8931
6+ $19.9366 $119.6196
9+ $19.3136 $173.8224
13+ $18.6906 $242.9778
16+ $18.0676 $289.0816
22+ $16.1984 $356.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess