Product Overview: MAX14672ETB+T by Maxim Integrated
The MAX14672ETB+T is a cutting-edge overvoltage protection device from Maxim Integrated, designed to safeguard sensitive electronics from harmful voltage spikes and surges. This compact and highly efficient component is ideal for a wide range of applications, including portable devices, wearables, and any other system requiring robust voltage protection.
Key Features
- Voltage Protection: The MAX14672ETB+T offers a comprehensive overvoltage protection solution, capable of handling transient voltage spikes up to 36V and ensuring the safety of downstream components.
- Adjustable Overvoltage Lockout (OVLO): Users can fine-tune the OVLO threshold to match specific system requirements, providing a tailored protection mechanism for various applications.
- Low RON FET: The integrated low on-resistance (RON) FET minimizes power loss and heat generation, contributing to the overall efficiency of the system.
- Small Form Factor: The device comes in a tiny 10-pin TDFN (3mm x 3mm) package, making it suitable for space-constrained designs without compromising on performance.
- High Reliability: Built with Maxim Integrated's commitment to quality, the MAX14672ETB+T ensures a reliable operation over a wide temperature range, making it suitable for industrial and automotive environments.
Applications
- Portable Electronic Devices
- Wearable Technology
- Data Communication Systems
- Power Supplies and Chargers
- Medical Devices
- Automotive Accessories
Technical Specifications
- Package Type: TDFN-EP
- Number of Pins: 10
- Operating Temperature Range: -40°C to +125°C
- Transient Voltage Protection: Up to 36V
- Adjustable OVLO Threshold: Yes
The MAX14672ETB+T is a testament to Maxim Integrated's expertise in power management and protection technologies. By integrating this device into your design, you can significantly enhance the durability and longevity of your products, ensuring they remain operational even under adverse voltage conditions. Whether you are working on the latest wearable gadget or a robust industrial control system, the MAX14672ETB+T is an excellent choice for reliable overvoltage protection.