EN
  • EN
  • DE

MAX14592EEWE+T

Part No MAX14592EEWE+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC USB CHARGER DETECTION WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Fault Protection Over Voltage
Voltage Supply MAX 36V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 701391-MAX14592EEWE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Introduction Date December 18, 2015
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian MAX14592EEWE+T CAD Model

Description

Product Overview: MAX14592EEWE+T

The MAX14592EEWE+T from Maxim Integrated is a high-performance, overvoltage protection device designed to safeguard low-voltage systems against damaging high-voltage conditions. This component is particularly ideal for applications that require reliable protection for their sensitive electronics, such as portable devices, data communication systems, and consumer electronics.

Key Features

  • Overvoltage Protection: The device provides robust protection against overvoltage events, ensuring that the connected system components remain safe even under extreme voltage conditions.
  • Wide Operating Range: With an operating voltage range that accommodates various applications, the MAX14592EEWE+T is versatile and can be integrated into a multitude of designs.
  • Low On-Resistance: Its low on-resistance minimizes power loss and ensures efficient operation, making it suitable for power-sensitive applications.
  • Automatic Shutdown: In the event of an overvoltage condition, the device automatically shuts down, preventing potential damage to downstream components.
  • Small Package: Housed in a compact enclosure, this component saves valuable board space and is suitable for space-constrained applications.

Applications

  • Portable Electronics
  • USB and HDMI Interfaces
  • Data Communication Systems
  • Consumer Electronics
  • Industrial Control Systems

The MAX14592EEWE+T's advanced features make it an essential component for designers who prioritize circuit protection in their designs. Its ability to seamlessly integrate into various circuits while providing a high degree of protection against voltage transients is why it stands out as a leading choice for overvoltage protection solutions.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX14592EEWE+T, ensuring that your products are safeguarded with state-of-the-art protection technology. Whether you're designing the latest consumer gadget or a critical industrial control system, this overvoltage protection device is engineered to meet the stringent requirements of a wide array of applications.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0208 $60.0624
8+ $16.4276 $131.4208
11+ $15.9147 $175.0617
15+ $15.4008 $231.0120
20+ $14.8880 $297.7600
26+ $13.3472 $347.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess