EN
  • EN
  • DE
  • IT

MAX14578AEEWC+T

Part No MAX14578AEEWC+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHRGR DETECTOR USB LI+ 12WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Battery Chemistry Lithium-Ion
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 5.5V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WFBGA, WLBGA
Supplier Device Package 12-WLP (1.68x1.3)
Family Part Number MAX14578
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701385-MAX14578AEEWC+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14578AEEWC+T CAD Model

Description

The MAX14578AEEWC+T is a cutting-edge solution from Maxim Integrated, designed to enhance the functionality and performance of USB battery charging. This advanced integrated circuit (IC) is specifically tailored to meet the needs of applications that require efficient and reliable charging via USB connections.

Key Features and Benefits

  • USB Battery Charging Detection: The MAX14578AEEWC+T supports USB Battery Charging Specification Rev 1.2, enabling it to detect the type of USB port it is connected to, such as a standard downstream port (SDP), charging downstream port (CDP), or dedicated charging port (DCP).
  • Integrated Charge Control: This IC integrates charge control features that allow for autonomous charging, reducing the dependency on the system's microcontroller and simplifying the overall design process.
  • High-Voltage Protection: With the capability to withstand high-voltage inputs up to 28V, the MAX14578AEEWC+T ensures protection against voltage spikes, enhancing the durability and longevity of the end product.
  • Adjustable Current Limit: Designers can set the input current limit to match the requirements of various USB ports and optimize charging efficiency.
  • Thermal Regulation: The device includes thermal regulation to protect against overheating, ensuring safe operation under various conditions.

Applications

The MAX14578AEEWC+T is versatile and can be employed in a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Bluetooth Headsets
  • Handheld Devices
  • GPS Units

Package and Availability

The MAX14578AEEWC+T comes in a compact, lead-free, 16-pin TQFN package, with an operating temperature range from -40°C to +85°C, making it suitable for various environments. The product is available in tape and reel form, facilitating easy integration into automated manufacturing processes.

Maxim Integrated's commitment to quality and innovation is evident in the MAX14578AEEWC+T, offering designers a robust and efficient solution for USB charging applications.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5768 $59.2664
55+ $2.1137 $116.2535
85+ $2.0478 $174.0630
117+ $1.9820 $231.8940
151+ $1.9161 $289.3311
202+ $1.7175 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess