EN
  • EN
  • DE

W25X20BVNIG

Part No W25X20BVNIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409686-W25X20BVNIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X20BVNIG CAD Model

Description

The W25X20BVNIG is a 2M-bit Serial Flash memory, designed to offer a versatile and cost-effective non-volatile storage solution. Manufactured by Winbond Electronics, this SPI flash memory supports standard SPI, Dual SPI, and Quad SPI interfaces, allowing for flexible integration into various embedded systems. Its low power consumption and compact package make it suitable for applications where space and energy efficiency are critical.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and boot code in microcontrollers and embedded processors.
  • Consumer Electronics: Employed in devices such as set-top boxes, DVD players, and gaming consoles for storing system software and user data.
  • Networking Equipment: Integrated into routers, modems, and switches for storing boot loaders, configuration files, and network parameters.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial devices for storing program code and system settings.
  • IoT Devices: Suitable for storing sensor data, configuration information, and firmware updates in Internet of Things (IoT) devices.

Features

  • 2M-bit (256K-byte) Flash Memory: Provides sufficient storage capacity for many embedded applications.
  • Standard SPI, Dual SPI, Quad SPI Interfaces: Offers flexible serial interface options for different system requirements.
  • High Performance: Supports clock rates up to 80 MHz, enabling fast data transfer.
  • Low Power Consumption: Operates on a single 2.7V to 3.6V power supply with low active and standby current.
  • Sector Erase (4KB): Enables efficient memory management by allowing individual sectors to be erased and reprogrammed.
  • Page Program (256 Bytes per Page): Facilitates efficient data programming.
  • Write Protect Control: Provides hardware and software write protection mechanisms to prevent accidental data corruption.
  • Small Package Options: Available in compact packages, such as SOIC, VSOP, and WSON, for space-constrained applications.
  • Endurance: Minimum 100,000 Program-Erase Cycles per sector.
  • Data Retention: Minimum 20 years.

Benefits

  • Versatile Interface Options: Offers flexibility in connecting to different host systems with SPI, Dual SPI, and Quad SPI interfaces.
  • Compact Size: Allows for integration into small and lightweight devices.
  • Cost-Effective Solution: Provides a low-cost alternative for non-volatile storage.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Ensures data integrity and longevity with its robust write protection and long data retention capabilities.

Additional Details

The W25X20BVNIG supports standard SPI instructions as well as Dual/Quad SPI, which significantly improves the read/write throughput. It features advanced security mechanisms, including software and hardware write protection, ensuring data integrity. The device is available in various package options, including SOIC, VSOP, and WSON, catering to different board layout requirements. Its operating temperature range typically spans from -40°C to +85°C, making it suitable for harsh industrial environments. This memory is ideally suited for applications requiring a balance of flexible interface options, low power consumption, compact size, and reliable data storage.

You May Also Be Interested in

Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,380 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess