EN
  • EN
  • DE

MAX14163ESA

Part No MAX14163ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701326-MAX14163ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14163ESA CAD Model

Description

MAX14163ESA - Maxim Integrated

The MAX14163ESA is a high-performance, low-power, dual-channel analog multiplexer/demultiplexer from Maxim Integrated. This component is designed to operate as a two-channel multiplexer with a single control input, which makes it an ideal choice for various applications that require efficient routing of analog or digital signals. It is a versatile component that can be used in signal gating, channel selection, or mixed-signal environments.

Key Features:

  • Dual-Channel: The device features two independent channels, allowing for the routing of two separate signals through a single device.
  • Low On-Resistance: The MAX14163ESA offers low on-resistance (RON), which minimizes signal distortion and ensures high signal integrity.
  • Single-Supply Operation: It operates from a single +1.8V to +5.5V power supply, making it suitable for battery-powered and portable devices.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for extending battery life in portable applications.
  • ESD Protection: The MAX14163ESA includes electrostatic discharge (ESD) protection circuitry, which safeguards the device against damage from static electricity.
  • Compact Package: Available in an 8-pin NSOIC (Narrow Small Outline Integrated Circuit) package, it is compact and suitable for space-constrained applications.

Applications:

The MAX14163ESA is suitable for a wide range of applications, including but not limited to:

  • Data Acquisition Systems
  • Audio and Video Signal Routing
  • Communication Systems
  • Medical Equipment
  • Test Equipment
  • Portable Devices

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX14163ESA is an excellent choice for designers looking to implement reliable signal switching in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0633 $60.9495
35+ $3.3345 $116.7075
54+ $3.2305 $174.4470
74+ $3.1254 $231.2796
96+ $3.0215 $290.0640
128+ $2.7096 $346.8288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess