EN
  • EN
  • DE

SPR1CT52A472J

Part No SPR1CT52A472J
Manufacturer KOA Speer
Catalog Through Hole Resistors
Description RESISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 4.7 kOhms
Tolerance ±5%
Power (Watts) 1W
Composition Carbon Film
Features Flame Proof, Safety
Temperature Coefficient ±350ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.138" Dia x 0.354" L (3.50mm x 9.00mm)
Number of Terminations 2
Package Cut Tape (CT)
Supply and Demand Status Limited
Win Source Part Number 1578710-SPR1CT52A472J
Ultra Librarian 3D Model Ultra Librarian SPR1CT52A472J CAD Model

Description

N

You May Also Be Interested in

Vishay
RES 10K OHM 0.6W 1% AXIAL / 10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1743
Stackpole Electronics Inc.
RES 312 OHM 1/4W .1% AXIAL
Need more? Email Us
Vishay
Res Thin Film 127K Ohm 1% 3/5W ±50ppm/°C Conformal AXL Thru-Hole Ammo Pack
Lowest to $0.0370
TE Connectivity
RES 56 OHM 2W 10% AXIAL
Need more? Email Us
Vishay
RES 0.2 OHM 20W 10% RADIAL / 200 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Need more? Email Us
Vishay
RES 5.6K OHM 1W 5% AXIAL / 5.6 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Lowest to $0.0378
Ohmite
RES 470 OHM 5% 1.5W AXIAL / 470 Ohms ±5% 1.5W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Need more? Email Us
Yageo
Res 18K Ohm 1/2W .05% Axial
Need more? Email Us
Ohmite
RES 24 OHM 5W 5% RADIAL
Lowest to $3.3476

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess