EN
  • EN
  • DE

MAX13433EESD+T

Part No MAX13433EESD+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-485 14-Pin SOIC N T/R / IC TXRX RS422/485 16MBPS 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 15mV
Data Rate 16Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 138139-MAX13433EESD+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX13433
Introduction Date October 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX13433EESD+T CAD Model

Description

The MAX13433EESD+T is a robust, high-performance transceiver module from Maxim Integrated designed to facilitate RS-485/RS-422 communication in industrial, networking, and automation applications. It is part of the MAX13433E series, which is renowned for its reliability and efficiency in challenging environments.

Key Features

  • Half-Duplex Interface: The MAX13433EESD+T supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, which is ideal for cost-sensitive and limited-space applications.
  • High Data Rates: With the capability to support data rates up to 20Mbps, this transceiver is suitable for high-speed data transmission requirements.
  • Extended ESD Protection: This device is equipped with enhanced Electrostatic Discharge (ESD) protection up to ±15kV (Human Body Model) on the transceiver's bus pins, ensuring robust performance in environments with a high risk of ESD events.
  • Wide Supply Voltage Range: Operating from a single 3.3V to 5.5V supply voltage, the MAX13433EESD+T is versatile and can be integrated into a variety of system architectures.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to excessive temperature, enhancing its reliability and lifespan.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the inputs are open, shorted, or idle, thus preventing false data transmission during loss of input signal.

Applications

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Security Systems

Package and Quality

The MAX13433EESD+T comes in a compact 16-pin NSOIC (Narrow Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. The device is also available in tape and reel packaging (denoted by the "+T"), facilitating automated assembly processes for high-volume production. Maxim Integrated ensures high manufacturing standards, with the MAX13433EESD+T being compliant with RoHS (Restriction of Hazardous Substances) and lead-free standards.

With its combination of high-speed communication, robust protection features, and flexible power requirements, the MAX13433EESD+T transceiver from Maxim Integrated is an excellent choice for designers looking to enhance their communication interfaces in industrial and commercial applications.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7283 $52.3698
14+ $7.1617 $100.2638
22+ $6.9379 $152.6338
30+ $6.7141 $201.4230
39+ $6.4903 $253.1217
52+ $5.8189 $302.5828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,218 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess