EN
  • EN
  • DE

MAX132CWG+

Part No MAX132CWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT W/SRL INTRFC 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 18
Sampling Rate 100
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Features PGA
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 021098-MAX132CWG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX132CWG+ CAD Model

Description

Introducing the MAX132CWG+ from Maxim Integrated

The MAX132CWG+ is a high-precision, 18-bit analog-to-digital converter (ADC) designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This ADC is well-suited for applications requiring high resolution with low noise, such as scientific instrumentation, industrial process control, and medical equipment.

At the heart of the MAX132CWG+ is a multistep digital converter that ensures excellent linearity and accuracy. The device operates with a ±5V dual power supply, providing the necessary headroom for a wide range of input signals. It features a 0V to +5V unipolar input range that can accommodate various sensor outputs and signal sources.

One of the standout features of the MAX132CWG+ is its integrated track/hold function, which captures the input signal at a specific moment, ensuring a stable measurement even with fluctuating input signals. This makes it an ideal choice for systems that require precise data acquisition under dynamic conditions.

The MAX132CWG+ also boasts a fast conversion rate, with a typical throughput of 10 conversions per second. This speed is well-balanced with the device's high resolution, making it an excellent choice for both real-time and high-precision applications. Additionally, this ADC includes a 4-wire serial interface, which simplifies connections to microcontrollers and DSPs, reducing the overall complexity of system design.

Designed with reliability in mind, the MAX132CWG+ is housed in a 24-pin wide SO package, ensuring durability and ease of integration into a variety of circuit boards. Its operating temperature range from 0°C to +70°C allows it to perform consistently in a broad spectrum of environments.

In summary, the MAX132CWG+ ADC from Maxim Integrated is a versatile and reliable component that combines high resolution, low noise, and ease of use. Whether it's for precise measurement in laboratory equipment or for monitoring in industrial systems, this ADC offers the performance and quality that professionals demand.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.5002 $53.5002
3+ $43.8976 $131.6928
4+ $42.5258 $170.1032
5+ $41.1540 $205.7700
7+ $39.7822 $278.4754
9+ $35.6668 $321.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess