EN
  • EN
  • DE

MMA5106NPKWR2

Part No MMA5106NPKWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER DSI2.5 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number MMA51
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345922-MMA5106NPKWR2
Ultra Librarian 3D Model Ultra Librarian MMA5106NPKWR2 CAD Model

Description

The MMA5106NPKWR2 is a high-performance, low-power accelerometer from NXP Semiconductors designed to cater to the demanding needs of industrial and automotive applications. This advanced sensor is capable of measuring acceleration with a full-scale range of ±100g along the X-axis, making it an ideal choice for applications that require high accuracy and robustness in harsh environments.

Key Features

  • High Sensitivity: The accelerometer provides a high sensitivity output that is proportional to the acceleration experienced by the device, ensuring precise motion and tilt sensing.
  • Wide Operating Range: With a wide operating temperature range, the MMA5106NPKWR2 is suitable for use in extreme conditions, maintaining reliable performance where lesser components might fail.
  • Durability: Enclosed in a sturdy package, this accelerometer is built to withstand mechanical stress, making it highly durable and long-lasting.
  • Low Power Consumption: Designed for efficiency, the device operates with low power requirements, preserving battery life in portable applications and reducing energy costs in wired systems.
  • Signal Conditioning: The integrated signal conditioning simplifies system design by reducing the need for external components, thus saving space and cost on the PCB.
  • Analog Output: The device provides an analog output that can be easily interfaced with analog-to-digital converters (ADCs) for further processing by a microcontroller or processor.

Applications

The versatility of the MMA5106NPKWR2 makes it suitable for a wide array of applications. It is commonly used in vehicle dynamic control systems, tilt and collision sensors in automobiles, vibration monitoring in industrial equipment, and any application where high-impact or high-vibration conditions are present.

Quality and Reliability

NXP's commitment to quality ensures that the MMA5106NPKWR2 meets stringent industry standards for reliability and performance. The device is AEC-Q100 qualified, making it a reliable choice for automotive-grade applications.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess