EN
  • EN
  • DE

SN74BCT245PWR

Part No SN74BCT245PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74BCT245
Other Names 296-29911-6,296-29911-2,SN74BCT245PWRG4,296-29911-1,SN74BCT245PWRE4,-SN74BCT245PWRG4,-296-29911-1,-SN74BCT245PWRE4,SN74BCT245PWR,-296-29911-1,SN74BCT245PWRG4,-SN74BCT245PWRE4R,SN74BCT245PWRE4,-SN74BCT245PWRG4R,-SN74BCT245PWRR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259671-SN74BCT245PWR
Ultra Librarian 3D Model Ultra Librarian SN74BCT245PWR CAD Model

Description

Product Overview: SN74BCT245PWR by Texas Instruments

The SN74BCT245PWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of the SN74 series, which is known for its reliability and versatility across various electronic applications. The SN74BCT245PWR is an octal bus transceiver with 3-state outputs, making it a crucial component for bidirectional communication between data buses.

Constructed with TI's BiCMOS technology, the SN74BCT245PWR offers the best of both bipolar and CMOS transistors, providing robust performance with reduced power consumption. The device operates over a wide voltage range of 4.5V to 5.5V, which allows it to be used in a variety of logic-level environments, from TTL to CMOS. Its 3-state outputs ensure that multiple units can be connected to a bus without conflicts, as the outputs can be effectively disconnected when not in use.

The SN74BCT245PWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor with 20 pins, which is ideal for space-constrained applications requiring high-density mounting. Its wide operating temperature range, from -40°C to 85°C, makes it suitable for industrial applications where reliability under varying environmental conditions is paramount.

This transceiver is designed for asynchronous communication between data buses, allowing for the transmission and reception of data in either direction by simply controlling the direction pin (DIR). The output-enable (OE) input can disable the device's outputs to place them in a high-impedance state, thus preventing any potential bus contention.

The SN74BCT245PWR is commonly used in microprocessor or microcontroller-based systems, where data needs to be transferred between two buses, and in systems that require a buffer or driver to enhance signal integrity over long traces or through noisy environments. Its fast propagation delays and edge rates minimize the time skew and improve the overall performance of the data communication.

In summary, the SN74BCT245PWR from Texas Instruments is a robust, high-speed octal bus transceiver that is essential for efficient and reliable bidirectional data flow in digital systems. Its power efficiency, coupled with its ability to interface between different logic levels, makes it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2485 $50.9820
29+ $3.4860 $101.0940
45+ $3.3771 $151.9695
62+ $3.2681 $202.6222
80+ $3.1592 $252.7360
106+ $2.8324 $300.2344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess