EN
  • EN
  • DE

MAX1308SECSA

Part No MAX1308SECSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701233-MAX1308SECSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1308SECSA CAD Model

Description

Maxim Integrated MAX1308SECSA Analog-to-Digital Converter

The Maxim Integrated MAX1308SECSA is a high-performance, 16-channel, 12-bit analog-to-digital converter (ADC) designed to provide precision and flexibility for a wide range of applications. This ADC is well-suited for systems that require multiple-channel data acquisition, such as industrial control systems, medical instrumentation, and data logging systems.

Key Features:

  • High-Resolution Conversion: With its 12-bit resolution, the MAX1308SECSA ensures accurate and precise digital representation of analog signals, making it ideal for applications that demand high levels of precision.
  • Multiple Input Channels: It features 16 single-ended or 8 differential input channels, providing the versatility needed to handle various signal types and sources.
  • High-Speed Performance: The device offers a fast conversion rate, allowing for real-time data processing and analysis, which is crucial for dynamic systems and applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX1308SECSA operates with a low power requirement, helping to extend the battery life of portable devices and reduce the overall power consumption of the system.
  • Flexible Interface: It includes a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, offering easy integration with a variety of microcontrollers and digital systems.

Applications:

  • Industrial Automation and Process Control
  • Medical Instrumentation and Monitoring
  • Data Acquisition Systems
  • Battery-Powered and Portable Devices

The MAX1308SECSA comes in a compact 48-pin QSOP package, making it suitable for space-constrained applications. Its operational temperature range from -40°C to +85°C ensures reliable performance across diverse environmental conditions. With its combination of high resolution, multiple input channels, and low power operation, the MAX1308SECSA from Maxim Integrated is a versatile ADC solution that meets the needs of sophisticated electronic systems.

For designers and engineers looking to incorporate a robust ADC into their next project, the Maxim Integrated MAX1308SECSA offers the perfect balance of performance, power efficiency, and versatility.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess