EN
  • EN
  • DE

MAX134CPE

Part No MAX134CPE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701288-MAX134CPE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX134CPE CAD Model

Description

Maxim Integrated MAX134CPE Product Overview

The MAX134CPE from Maxim Integrated is a high-performance, 3.5-digit analog-to-digital converter (ADC) with a built-in multiplexer and on-chip digital display drivers. Designed for versatility and ease of use, this integrated circuit is ideal for applications that require digital representation of analog signals, such as digital multimeters, data acquisition systems, and industrial process control equipment.

Key Features:

  • High Integration: The MAX134CPE combines an ADC, multiplexer, and display drivers in a single package, significantly reducing component count and simplifying design.
  • Wide Input Range: Capable of directly digitizing signals up to ±2V, the device can be used in a variety of measurement applications without the need for external signal conditioning.
  • On-Chip Multiplexer: The 4-channel multiplexer allows for multiple input signals to be connected, making it suitable for multi-point measurement systems.
  • Simple Interface: The device features an easy-to-use interface, requiring minimal external components for operation.
  • Display Flexibility: On-chip drivers support both common-cathode and common-anode 7-segment LED displays, offering flexibility in display choice.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX134CPE is suitable for battery-operated devices.

Applications:

  • Digital Multimeters
  • Data Acquisition Systems
  • Industrial Process Controls
  • Portable Instrumentation
  • Automotive Test Equipment

Technical Specifications:

The MAX134CPE operates over a wide temperature range and comes in a 40-pin plastic DIP (dual in-line package). It offers a high level of accuracy and stability, ensuring reliable performance in demanding environments.

Ordering Information:

To purchase the MAX134CPE or to obtain more information about pricing and availability, please contact an authorized Maxim Integrated distributor or visit the Maxim Integrated website.

Note: Maxim Integrated is now part of Analog Devices, Inc., following a merger that combines the strengths of both companies to offer a broader portfolio of products and solutions.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess