EN
  • EN
  • DE

MAX13086EASD

Part No MAX13086EASD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701214-MAX13086EASD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13086EASD CAD Model

Description

MAX13086EASD - RS-485/RS-422 Transceiver from Maxim Integrated

The MAX13086EASD is a high-performance, half-duplex transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication protocols. It is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it a perfect choice for industrial, network, and automation applications.

Key Features:

  • Extended ESD Protection: This device is equipped with enhanced Electrostatic Discharge (ESD) protection up to ±15kV (Human Body Model), ensuring robust performance against electrical disturbances.
  • High Data Rates: The MAX13086EASD supports data rates up to 16Mbps, allowing for high-speed data communication that is essential in modern industrial systems.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 3.0V to 5.5V, providing flexibility in various system designs and ensuring compatibility with a broad range of other components.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection that disables the driver outputs when the die temperature exceeds a safe limit, preventing damage from overheating.
  • Reduced Power Consumption: With low quiescent current, the MAX13086EASD is optimized for power-sensitive applications, contributing to energy efficiency in your designs.
  • Fail-Safe Receiver: The fail-safe feature ensures a known state on the receiver output when the inputs are open, shorted, or idle, providing additional reliability under fault conditions.

Applications:

The MAX13086EASD is versatile in its applications and is commonly used in:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Security Systems

Package and Quality:

This transceiver is available in an 8-pin SO package, offering a compact footprint for space-constrained applications. Maxim Integrated is known for its commitment to quality, and the MAX13086EASD is no exception, meeting stringent industry standards for performance and reliability.

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX13086EASD is an excellent choice for designers looking to implement RS-485 or RS-422 communication in their systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess