Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Interface
Function Logic-Level Translator
Embedded No
Utilized IC / Part MAX13047E
Primary Attributes 2 Channel Bi-Directional
Supplied Contents Board(s)
Secondary Attributes Translates Between VL and VCC Logic Levels for Data Rates up to 16Mbps
Base Product Number MAX13047
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1005861-MAX13047EEVKIT+
Ultra Librarian 3D Model Ultra Librarian MAX13047EEVKIT+ CAD Model

Description

The MAX13047EEVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX13047E high-speed level translator. This evaluation kit is an essential tool for engineers and developers who need to interface low-voltage digital signal processing (DSP) or microcontroller units (MCUs) with higher voltage systems.

Key Features

  • High-Speed Bi-Directional Translation: The MAX13047E chip supports high-speed, bi-directional level shifting for four channels, making it ideal for applications that require fast data transfer between different voltage domains.
  • Wide Voltage Range: The level translator operates with a V<sub>CCA range of 1.2V to 3.6V and a V<sub>CCB range of 1.65V to 5.5V, providing the flexibility to work with a variety of logic levels.
  • Flow-Through Pinout: The chip's flow-through pinout simplifies PCB layout and reduces signal distortion, ensuring high signal integrity.
  • Automatic Direction Sensing: The MAX13047E automatically senses the direction of data flow, which simplifies the design by eliminating the need for a direction control signal.
  • Robust ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against electrostatic shocks, enhancing the durability of the evaluation kit.

Applications

The MAX13047EEVKIT+ can be used in a variety of applications where level shifting is required, such as:

  • Interfacing between low-voltage and high-voltage components within embedded systems.
  • Connecting peripherals with different logic levels to MCUs or DSPs.
  • Data communication within multi-voltage systems.

Package Contents

The evaluation kit includes:

  • A fully assembled and tested evaluation board for the MAX13047E level translator.
  • Detailed documentation, including schematics, layout files, and application notes to facilitate rapid development and testing.

With the MAX13047EEVKIT+, Maxim Integrated provides a versatile and reliable solution for level translation challenges, enabling designers to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
ECAD model for STEVAL-MKI109V2
Texas Instruments
THS7365 - Amplifier, 6 Channel Video Evaluation Board
Need more? Email Us
ECAD model for THS7365EVM
MaxLinear Inc
XR22804 - Ethernet Controller (PHY and MAC) Interface Evaluation Board
Need more? Email Us
ECAD model for XR22804IL56-0A-EB
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADIN1200FMCZ
STMicroelectronics
EVAL BOARD FOR VIPER122LS
Need more? Email Us
ECAD model for STEVAL-VP12201F
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
ECAD model for NCV74206V1GEVB
Texas Instruments
DRV2605L - Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Need more? Email Us
ECAD model for DRV2605LDGSEVM-M
Analog Devices Inc.
EVAL BOARD FOR ADAU1850
Need more? Email Us
ECAD model for EVAL-ADAU1850EBZ
Analog Devices Inc.
A2B MASTER/LOCAL-POWER SLAVE BD
Need more? Email Us
ECAD model for EVAL-AD2428WD1BZ

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention