EN
  • EN
  • DE

ATSAMA5D44A-CU

Part No ATSAMA5D44A-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 128KB ROM 361TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor ARM Cortex -A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100Mbps (1)
USB USB 2.0 (3)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Security Features AES, SHA, TDES, TRNG
Manufacturer Package 361-TFBGA
Supplier Device Package 361-TFBGA (16x16)
Additional Interfaces EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART
Part Number Series ATSAMA5D44
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806497-ATSAMA5D44A-CU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D44A-CU CAD Model

Description

The ATSAMA5D44A-CU is a high-performance microprocessor from Microchip Technology, designed for embedded applications requiring low power consumption, high security, and extensive connectivity options. This product is part of Microchip's SAMA5 series of microprocessors that are known for their robust performance and reliability in industrial and consumer applications.

Key Features

  • Core: ARM Cortex-A5 processor, running up to 600MHz, delivers a balance of performance and efficiency.
  • Memory: Integrated with multiple memory support options including DDR2/DDR3/LPDDR/LPDDR2, ensuring flexibility in system design.
  • Graphics: Comes with a 2D graphics acceleration engine enhancing the display capabilities for rich user interfaces.
  • Security: Features a comprehensive set of security features such as secure boot, hardware encryption engines, and a true random number generator to protect against external threats.
  • Connectivity: Offers a wide range of connectivity options including Gigabit Ethernet, multiple USB ports, UARTs, SPI, I2C, and CAN interfaces, catering to various communication requirements.
  • Power Efficiency: Built with a power-saving architecture that includes low-power modes, making it suitable for battery-powered or energy-sensitive applications.
  • Package: Available in a 361-pin BGA package, which is designed for compact and integrated designs.
  • Temperature Range: Operates within the industrial temperature range, ensuring reliability in harsh environments.

Applications

The ATSAMA5D44A-CU is versatile and can be used in a variety of applications, including but not limited to industrial control systems, smart energy solutions, healthcare devices, smart home automation, and IoT devices. Its robust feature set also makes it an excellent choice for human-machine interface (HMI) applications, secure gateways, and networking equipment.

Support and Resources

Microchip Technology provides extensive support for the ATSAMA5D44A-CU with a comprehensive ecosystem that includes software tools, development boards, and documentation to assist developers in rapid prototyping and product development. Customers can access Microchip's online resources and technical support team for any assistance required during the design and development process.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.6363 $73.6363
2+ $60.4196 $120.8392
3+ $58.5315 $175.5945
4+ $56.6434 $226.5736
5+ $54.7552 $273.7760
7+ $49.0909 $343.6363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,729 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess