Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 8k
Data Interface I2C, Serial
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 208076-MAX128BCAI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian MAX128BCAI CAD Model

Description

Maxim Integrated MAX128BCAI Product Overview

The MAX128BCAI from Maxim Integrated is a high-performance, 12-bit, serial, analog-to-digital converter (ADC) designed to deliver exceptional accuracy and precision for a wide range of applications. This compact and efficient ADC is an ideal solution for systems requiring high-resolution digital data from analog inputs, such as industrial control systems, medical equipment, and data acquisition systems.

Key Features and Benefits

  • High Resolution: With its 12-bit resolution, the MAX128BCAI provides fine granularity in analog-to-digital conversion, allowing for detailed and accurate representation of analog signals.
  • Multiple Input Channels: It features 8 analog input channels, enabling it to handle multiple signal inputs simultaneously, which is particularly useful for systems that monitor several parameters at once.
  • Serial Interface: The device uses a SPI/QSPI™, MICROWIRE™, and DSP-compatible serial interface for communication, which ensures easy integration with most microcontrollers and digital systems.
  • Low Power Consumption: Designed to be energy efficient, the MAX128BCAI operates with a low power requirement, making it suitable for battery-powered and portable devices.
  • Flexible Operation: It supports both single-ended and differential inputs, offering versatility in accommodating different types of sensors and signal sources.
  • Programmable Sample Rate: Users can program the sampling rate according to their specific application needs, optimizing performance and data throughput.
  • Compact Package: The ADC comes in a 28-pin SSOP package, which is space-saving and ideal for applications with limited PCB real estate.

Applications

The MAX128BCAI is suitable for a variety of applications that demand high-resolution and accurate analog-to-digital conversions, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Process Control
  • Instrumentation

With its robust feature set and Maxim Integrated's reputation for quality, the MAX128BCAI is a reliable choice for engineers and designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC 8051 CPU PREC ADC/DAC 64-TQFP
Need more? Email Us
ECAD model for MSC1212Y3PAGTG4
Texas Instruments
14-Bit, 165-MSPS Digital-to-Analog Converter (DAC) 28-TSSOP -40 to 85
Need more? Email Us
ECAD model for DAC904EG4
Maxim Integrated
Low-Power, 8-Channel, Serial 12-Bit ADCs | IC DAS 12BIT 133K 20SSOP
Lowest to $36.4629
ECAD model for MAX186BCAP
CEL
MOD AMP DELTA-SIGMA ISO 8DIP GW / Optically Isolated Delta-Sigma Modulator
Need more? Email Us
ECAD model for PS9551AL4-E3-AX
Texas Instruments
IC 8051 PREC ADC/DAC 64-TQFP / Precision ADC and DAC with Microcontroller
Lowest to $97.6358
ECAD model for MSC1213Y2PAGT
Burr Brown
DAC, SERIAL INPUT / 12 Bit Digital to Analog Converter 4 16-PDIP
Need more? Email Us
ECAD model for DAC7614PB
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC DAS 12BIT 100K 28SOIC
Need more? Email Us
ECAD model for MAX196BCWI
Renesas Electronics America
3 1/2 Digit, LCD/LED Display, A/D Converters | IC DISPLAY DRIVER 3.5DIGIT 40DIP
Need more? Email Us
ECAD model for ICL7107SCPL
Texas Instruments
IC DAC/AUD 32BIT 384K 32VQFN / DAC, Audio 32 b 384k I2S, PCM 32-VQFN (5x5)
Lowest to $15.7904
ECAD model for PCM5252RHBT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0475 $80.0950
4+ $32.8595 $131.4380
7+ $31.8326 $222.8282
9+ $30.8058 $277.2522
11+ $29.7789 $327.5679
15+ $26.6983 $400.4745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,130 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention