EN
  • EN
  • DE

PCM5252RHBT

Part No PCM5252RHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUD 32BIT 384K 32VQFN / DAC, Audio 32 b 384k I2S, PCM 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series DirectPath™
Package Tape & Reel
Product Status Active
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 32 b
Sampling Rate (Per Second) 384k
Data Interface I2S, PCM
Voltage Supply Source Analog and Digital
Voltage - Supply 1.65V ~ 1.95V, 3V ~ 3.46V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number PCM5252
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 791583-PCM5252RHBT
Ultra Librarian 3D Model Ultra Librarian PCM5252RHBT CAD Model

Description

Introducing the PCM5252RHBT from Texas Instruments

The PCM5252RHBT is a state-of-the-art audio digital-to-analog converter (DAC) brought to you by Texas Instruments, a global leader in semiconductor design and manufacturing. This advanced audio component is designed to deliver high-fidelity audio performance for a wide range of consumer electronics, professional audio equipment, and automotive entertainment systems.

Key Features

  • High-Resolution Audio: The PCM5252RHBT supports high-resolution audio formats, providing an immersive listening experience with exceptional clarity and detail.
  • Performance: With a dynamic range of 114 dB and a THD+N (Total Harmonic Distortion + Noise) of -93 dB, it ensures low noise and minimal distortion, which is essential for high-quality audio reproduction.
  • Sampling Rate: It is capable of handling sampling rates up to 384 kHz, allowing it to reproduce the full spectrum of audio frequencies with precision.
  • Integrated Features: The device includes an integrated PLL (Phase-Locked Loop), which simplifies system design by reducing the number of external components required.
  • Flexible Interface: It offers a flexible I2S and TDM (Time Division Multiplexed) audio interface, which makes it compatible with a variety of digital audio sources and processors.
  • Power Efficiency: Designed with power efficiency in mind, the PCM5252RHBT is suitable for portable and battery-powered applications, ensuring longer playtimes and energy conservation.

Applications

The PCM5252RHBT's versatility makes it an excellent choice for a broad range of audio applications. It is ideal for:

  • High-end audio systems
  • Home theater receivers
  • Professional studio equipment
  • Automotive audio systems
  • Portable audio devices

With its superior audio quality and integrated features, the PCM5252RHBT is a perfect solution for designers and engineers looking to elevate the audio experience in their products. Texas Instruments' commitment to innovation ensures that this DAC will continue to set industry standards for performance and reliability.

For more information, datasheets, and support resources, visit the Texas Instruments website to ensure your next audio design incorporates the cutting-edge capabilities of the PCM5252RHBT.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0986 $56.3944
9+ $11.5681 $104.1129
14+ $11.2066 $156.8924
19+ $10.8451 $206.0569
24+ $10.4836 $251.6064
32+ $9.3991 $300.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess