EN
  • EN
  • DE

MSC1213Y2PAGT

Part No MSC1213Y2PAGT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 8051 PREC ADC/DAC 64-TQFP / Precision ADC and DAC with Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 789496-MSC1213Y2PAGT
Popularity Medium
Supply and Demand Status Limited
Family Name MSC1213
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSC1213Y2PAGT CAD Model

Description

Introducing the MSC1213Y2PAGT from Texas Instruments

The MSC1213Y2PAGT is a precision analog-to-digital converter (ADC) with integrated memory and a microcontroller interface, designed and manufactured by Texas Instruments. This high-performance product is tailored for demanding applications requiring high accuracy and low power consumption, such as industrial measurement, medical instrumentation, and test equipment.

Key Features

  • Precision ADC: The device boasts a 24-bit delta-sigma ADC, ensuring high-resolution measurements with excellent noise performance. This makes the MSC1213Y2PAGT ideal for applications where precise data acquisition is critical.
  • Integrated Memory: With onboard non-volatile memory, the MSC1213Y2PAGT can store critical data and calibration coefficients, simplifying system design and enhancing functionality.
  • Microcontroller Interface: The inclusion of a versatile serial interface allows for easy communication with microcontrollers, enabling seamless integration into a variety of systems.
  • Programmable Gain Amplifier (PGA): A built-in PGA offers selectable gain settings, providing flexibility in signal conditioning and ensuring optimal performance for different input signal ranges.
  • On-Chip Temperature Sensor: The device includes an integrated temperature sensor, facilitating temperature-compensated measurements and system diagnostics.
  • Low Power Consumption: Designed with energy efficiency in mind, the MSC1213Y2PAGT operates with low power, making it suitable for battery-powered and portable applications.

Applications

The MSC1213Y2PAGT is well-suited for a variety of applications, including:

  • Industrial Process Control
  • Medical Instrumentation
  • Precision Sensor Systems
  • Portable Instrumentation
  • Test and Measurement Equipment

With its robust feature set and high level of integration, the MSC1213Y2PAGT from Texas Instruments represents a comprehensive solution for designers seeking to improve accuracy, reduce system complexity, and minimize power consumption in their precision measurement applications. By leveraging Texas Instruments' expertise in mixed-signal technology, this product delivers the performance and reliability required for today's advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.3984 $69.3984
2+ $56.9423 $113.8846
3+ $55.1629 $165.4887
4+ $53.3834 $213.5336
5+ $51.6040 $258.0200
7+ $46.2656 $323.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess