EN
  • EN
  • DE

MAX120CNG

Part No MAX120CNG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 500ksps, 12-Bit ADCs with Track/Hold And Refrence | IC ADC 12BIT SAR 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V, -10.8V ~ 15.75V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Family Part Number MAX120
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212000-MAX120CNG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX120CNG CAD Model

Description

Maxim Integrated's MAX120CNG: Precision, High-Speed 8-Channel ADC

Introducing the MAX120CNG, a state-of-the-art analog-to-digital converter (ADC) from Maxim Integrated, designed to cater to the needs of advanced data acquisition systems. This high-performance ADC is a perfect fit for applications requiring precise and rapid conversion of multiple analog signals into digital data. The MAX120CNG is an integral component in industrial control systems, medical instrumentation, and any other sophisticated electronic system that demands accuracy and speed.

Key Features

  • High-Speed Conversion: The MAX120CNG boasts a fast conversion rate, making it ideal for high-speed applications.
  • Multiple Channels: With 8 independent analog channels, this ADC can handle multiple signal inputs, reducing the need for additional components.
  • Precision: It delivers exceptional accuracy, ensuring that the digital representation of the analog signal is as precise as possible.
  • Versatility: The device is designed to work with a variety of signal types, making it highly versatile for different use cases.

Technical Specifications

  • Resolution: The MAX120CNG provides a resolution of 12 bits, allowing for fine granularity in the analog-to-digital conversion process.
  • Sampling Rate: It offers a high sampling rate, ensuring that rapid signal changes are captured accurately.
  • Interface: The device includes a user-friendly digital interface for easy integration with microcontrollers and other digital systems.
  • Power Efficiency: Maxim Integrated has designed the MAX120CNG with power efficiency in mind, making it suitable for use in power-sensitive applications.

Applications

The MAX120CNG is an excellent choice for a wide array of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical monitoring equipment
  • Instrumentation and test equipment

Maxim Integrated's commitment to quality and performance is evident in the MAX120CNG ADC. This component not only ensures high fidelity in signal conversion but also offers the reliability and durability expected from a leader in the semiconductor industry. Whether for critical medical systems or precision industrial controls, the MAX120CNG is designed to deliver top-tier performance in the most demanding environments.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.2122 $76.4244
4+ $31.3536 $125.4144
6+ $30.3739 $182.2434
8+ $29.3941 $235.1528
11+ $28.4142 $312.5562
14+ $25.4748 $356.6472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess