EN
  • EN
  • DE

MAX1028BEEP+

Part No MAX1028BEEP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Channel Single ADC SAR 300ksps 10-bit Serial 20-Pin QSOP / IC ADC 10BIT 300KSPS 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Sampling Rate 300k
Number of Inputs 6, 12
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Temperature Sensor
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Win Source Part Number 785203-MAX1028BEEP+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1028
Introduction Date July 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1028BEEP+ CAD Model

Description

Maxim Integrated MAX1028BEEP+ Product Overview

The MAX1028BEEP+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) integrated circuit from Maxim Integrated. This versatile component is designed to deliver precision data conversion from analog signals to digital form with ease and efficiency. It is particularly suitable for applications that require accurate data acquisition, such as industrial control systems, medical instruments, and portable battery-powered devices.

Key Features

  • 10-Bit Resolution: The MAX1028BEEP+ offers a 10-bit resolution, providing fine detail in the analog-to-digital conversion process for applications that demand high accuracy.
  • Multi-Channel Input: It features 8 pseudo-differential input channels, enabling it to handle multiple signal inputs, which makes it highly adaptable for complex systems.
  • High Conversion Speed: With a conversion rate of up to 300ksps (kilo-samples per second), this ADC is capable of handling high-speed data acquisition requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX1028BEEP+ operates with a single supply voltage of 2.7V to 3.6V and maintains low power consumption, which is ideal for portable and battery-operated devices.
  • Internal Reference: The device comes with an internal 2.5V reference, eliminating the need for external components and simplifying the design process.
  • I²C-Compatible Serial Interface: The inclusion of a 2-wire I²C-compatible serial interface ensures easy communication with microcontrollers and processors, allowing for straightforward integration into digital systems.
  • Small Package: Housed in a compact 20-pin QSOP package, the MAX1028BEEP+ saves valuable board space, which is crucial for space-constrained applications.

Applications

The MAX1028BEEP+ is versatile enough to fit a wide range of application areas. Some of the common uses include:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Medical Monitoring Equipment
  • Industrial Control Systems

With its combination of high accuracy, multiple input channels, fast conversion speeds, and low power consumption, the MAX1028BEEP+ from Maxim Integrated stands out as an excellent choice for designers looking to enhance their systems with reliable and efficient analog-to-digital conversion capabilities.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess