EN
  • EN
  • DE

MAX118CAI+

Part No MAX118CAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 1MSPS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 1M
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SSOP
Win Source Part Number 140518-MAX118CAI+
Ultra Librarian 3D Model Ultra Librarian MAX118CAI+ CAD Model

Description

Maxim Integrated's MAX118CAI+ High-Performance ADC

The MAX118CAI+ is a state-of-the-art, high-speed, 8-channel, 10-bit analog-to-digital converter (ADC) designed by Maxim Integrated to offer exceptional performance and flexibility for a wide range of applications. This precision ADC is ideal for demanding data acquisition systems, medical instrumentation, industrial process control, and other applications that require high-speed and accurate analog-to-digital conversions.

Key Features

  • High-Speed Conversion: The MAX118CAI+ boasts a fast conversion rate, capable of processing up to 1.25Msps, allowing for real-time data acquisition and processing.
  • Multiple Input Channels: With 8 multiplexed input channels, this ADC can handle multiple signal inputs, making it highly versatile for complex systems.
  • High Resolution: The 10-bit resolution ensures detailed and precise digital representations of analog signals, which is critical for high-precision applications.
  • Low Power Consumption: Designed with efficiency in mind, the device operates with a low power requirement, which is essential for portable and battery-operated devices.
  • Flexible Reference Options: It offers both internal and external reference options, providing flexibility to match the required level of accuracy for different applications.
  • Easy Interface: The MAX118CAI+ features a parallel interface that simplifies connections to microcontrollers and DSPs, enabling straightforward integration into existing systems.
  • Wide Operating Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial environments.

Applications

The versatile nature of the MAX118CAI+ allows it to be used in a variety of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • Imaging systems
  • Robotics

Maxim Integrated's MAX118CAI+ is offered in a compact 28-pin SSOP package, providing a space-saving solution for designs where board space is at a premium. Its combination of speed, precision, and low power consumption makes it an excellent choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8638 $63.4552
8+ $13.0165 $104.1320
12+ $12.6097 $151.3164
17+ $12.2030 $207.4510
22+ $11.7962 $259.5164
29+ $10.5759 $306.7011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess