The MAX11647EUA+T is a compact, high-performance analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide array of applications. This ADC stands out with its 12-bit resolution and a 2-channel single-ended input, making it an excellent choice for systems that require accurate data acquisition with minimal power consumption.
Key Features
- Resolution: 12-bit resolution provides fine detail in analog signal measurement, ensuring precise data conversion.
- Channels: Features 2 single-ended input channels, allowing for the monitoring of two separate signals or a differential signal when used in pairs.
- Sampling Rate: Offers a sampling rate up to 300ksps (kilo-samples per second), suitable for capturing fast-changing signals.
- Supply Voltage: Operates on a single supply voltage ranging from 2.7V to 3.6V, accommodating various system power requirements.
- Low Power Consumption: Designed for low-power operation, ideal for battery-powered devices and power-sensitive applications.
- Interface: Utilizes an I²C-compatible serial interface, facilitating easy integration with most microcontrollers and processors.
- Package: Available in an ultra-small, 8-pin µMAX package, saving valuable board space.
Applications
The MAX11647EUA+T is versatile enough to fit into a diverse range of applications, including but not limited to:
- Portable and battery-powered devices
- Data acquisition systems
- Medical instruments
- Industrial control systems
- Embedded systems
Quality and Reliability
Maxim Integrated is known for its commitment to quality, and the MAX11647EUA+T is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of professional and industrial environments.
Whether you're designing a sophisticated medical device or a simple sensor interface, the MAX11647EUA+T provides the accuracy and efficiency you need to deliver top-notch performance in your products.