EN
  • EN
  • DE
  • IT

MAX1139AEEE+

Part No MAX1139AEEE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700975-MAX1139AEEE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1139AEEE+ CAD Model

Description

Maxim Integrated MAX1139AEEE+ Product Overview

The MAX1139AEEE+ from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) designed to deliver precision measurement capabilities in a compact, surface-mount package. This ADC is an ideal solution for applications requiring high-resolution data acquisition, such as industrial control systems, medical instruments, and automated test equipment.

Key Features

  • High Resolution: The MAX1139AEEE+ offers a 16-bit resolution, providing precise digital representation of analog signals, which is essential for applications that demand high accuracy and detail.
  • Multiple Channels: It features 8 pseudo-differential input channels, allowing for flexible signal acquisition from various sources.
  • Low Power Consumption: Designed for energy-efficient operation, this ADC consumes minimal power, making it suitable for battery-powered devices and applications where power conservation is critical.
  • High-Speed Interface: The device includes a high-speed SPI-compatible serial interface, enabling fast data transfer rates and easy integration with microcontrollers and digital systems.
  • Extended Temperature Range: The MAX1139AEEE+ operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Compact Package: Housed in a 16-pin QSOP package, the ADC saves valuable board space and is well-suited for space-constrained applications.

Applications

The versatility of the MAX1139AEEE+ makes it an excellent choice for a wide range of applications, including:

  • Portable Instrumentation
  • Process Control and Automation
  • Medical Devices
  • Data Acquisition Systems
  • Energy Management

With its combination of high resolution, multiple input channels, and low power consumption, the MAX1139AEEE+ from Maxim Integrated stands out as a robust ADC solution for designers looking to enhance the performance and efficiency of their systems. Its reliable operation across a broad temperature range and compact form factor further contribute to its suitability for a diverse array of sophisticated electronic applications.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3795 $66.8975
11+ $10.9783 $120.7613
17+ $10.6352 $180.7984
23+ $10.2922 $236.7206
30+ $9.9492 $298.4760
39+ $8.9201 $347.8839
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess