EN
  • EN
  • DE
  • IT

MAX86648EEP

Part No MAX86648EEP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706879-MAX86648EEP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX86648EEP CAD Model

Description

Maxim Integrated MAX86648EEP Product Overview

The Maxim Integrated MAX86648EEP is a highly integrated and efficient power management IC designed to cater to the demanding requirements of modern electronic devices. This compact, multi-channel solution is ideal for portable and space-constrained applications, providing precise power regulation and management to ensure optimal performance and extended battery life.

Key Features

  • High-Efficiency Power Conversion: The MAX86648EEP features advanced switching regulators that deliver high efficiency across a wide range of load conditions, minimizing power loss and heat generation.
  • Multiple Output Channels: It provides multiple output channels, each capable of delivering a regulated supply voltage to various components within the system, ensuring stable operation and compatibility with a variety of loads.
  • Programmable Output Voltage: The device allows for programmable output voltage settings, giving designers the flexibility to customize the power supply according to the specific needs of their application.
  • Integrated Safety Features: With built-in safety features such as over-current protection, thermal shutdown, and under-voltage lockout, the MAX86648EEP ensures reliable operation and protects the system from potential damage due to abnormal conditions.
  • Compact Form Factor: The compact QFN package makes it an ideal choice for space-constrained applications, without compromising on performance or functionality.

Applications

The MAX86648EEP is versatile and can be used across various applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • Wireless Headsets and Earbuds
  • Health and Fitness Monitors

Technical Specifications

  • Package: 40-QFN-EP
  • Input Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C

With its advanced features and robust design, the Maxim Integrated MAX86648EEP is a superior choice for designers looking to enhance the power efficiency and reliability of their electronic devices.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess