The MAX110ACAP+T from Maxim Integrated is a high-performance, single-channel, 16-bit analog-to-digital converter (ADC) designed for precision data acquisition systems. This ADC features a +/-10V input range, making it ideal for industrial, automation, and process control applications where accurate voltage measurements are critical.
Key Features
- High Resolution: 16-bit resolution provides precise digital representation of analog signals.
- Wide Input Range: Accepts input voltages from +/-10V, accommodating a broad spectrum of signal amplitudes.
- High Accuracy: Offers excellent linearity and low noise, ensuring reliable and accurate measurements.
- Low Power Consumption: Designed for power-sensitive applications, it operates with minimal power requirements.
- Flexible Interface: Features a Serial Peripheral Interface (SPI) for easy integration with microcontrollers and digital systems.
- Compact Package: Available in a 20-SSOP package, it is suitable for space-constrained applications.
Applications
The MAX110ACAP+T is versatile and can be used in a variety of applications, including:
- Industrial Process Controls
- Data Acquisition Systems
- Automated Test Equipment
- Medical Instruments
- Battery-Powered Devices
Performance Specifications
Parameter
Value
Resolution
16-bit
Input Range
+/-10V
Package
20-SSOP
Interface
SPI
The MAX110ACAP+T ADC by Maxim Integrated offers a blend of precision, flexibility, and efficiency, making it an excellent choice for engineers and designers looking to enhance the performance of their data acquisition and monitoring systems.