The MAX1085BESA+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated. Designed to offer a blend of efficiency and precision, this component is a perfect fit for a variety of applications where space and power consumption are critical considerations, such as portable devices, data acquisition systems, and industrial control processes.
Key Features
- Resolution: 10-bit which provides a fine level of detail in analog signal conversion.
- Sampling Rate: Capable of up to 133ksps, allowing for accurate and timely data capture.
- Single Supply Operation: Operates from a single +2.7V to +5.25V supply, making it versatile for different power environments.
- Low Power Consumption: Features a power-down mode to conserve energy, ideal for battery-powered applications.
- Small Footprint: Available in a compact 8-pin NSOIC package, it saves precious board space.
- SPI Interface: Includes a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and other digital systems.
- Internal Reference: Comes with an internal 2.5V reference, providing a stable voltage for accurate conversions.
Applications
- Portable Instrumentation
- Data Acquisition Systems
- Battery-Powered Devices
- Industrial Process Control
- Medical Instruments
Product Specifications
Parameter
Value
Resolution
10-bit
Max Sampling Rate
133ksps
Supply Voltage
+2.7V to +5.25V
Package
8-pin NSOIC
Interface
SPI
Internal Reference Voltage
2.5V
The MAX1085BESA+ is a testament to Maxim Integrated's commitment to providing innovative and reliable solutions for digital data conversion. Its combination of speed, precision, and power efficiency makes it an excellent choice for designers looking to optimize their systems without compromising on performance.