EN
  • EN
  • DE

MAX1034BEUG+

Part No MAX1034BEUG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Sampling Rate (Per Second) 115k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number MAX1034
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 700878-MAX1034BEUG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1034BEUG+ CAD Model

Description

Maxim Integrated MAX1034BEUG+ Overview

The MAX1034BEUG+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to provide a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

Key Features

  • High Resolution: The MAX1034BEUG+ offers a 12-bit resolution, enabling it to convert analog signals into digital data with high precision.
  • Multiple Channels: It includes four single-ended inputs or two differential pairs, providing flexibility for various signal configurations.
  • High-Speed Interface: With a maximum sampling rate of up to 300ksps, this ADC ensures rapid data acquisition for real-time processing.
  • Low Power Consumption: The device operates with a single +5V supply, and its power-saving features make it suitable for battery-powered applications.
  • Integrated Features: It comes with an internal 2.5V reference and reference buffer, which simplifies the design and reduces external component count.
  • Easy Integration: The MAX1034BEUG+ features a SPI/QSPI/MICROWIRE-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.

Applications

  • Industrial Automation
  • Process Control
  • Medical Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices

Package and Quality

The MAX1034BEUG+ comes in a compact 24-pin TSSOP package, which is ideal for space-constrained applications. Maxim Integrated is committed to maintaining the highest quality standards, ensuring that this ADC meets the stringent requirements of industrial and medical applications.

With its combination of performance, efficiency, and versatility, the MAX1034BEUG+ from Maxim Integrated stands out as a top choice for designers looking to enhance their systems' analog-to-digital conversion capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess