EN
  • EN
  • DE

MAX1013DS8

Part No MAX1013DS8
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700866-MAX1013DS8
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1013DS8 CAD Model

Description

The MAX1013DS8 is a high-performance, low-power, 8-channel, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency in a compact SO-8 package. This versatile ADC is ideal for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

Key Features

  • Resolution: 10-bit resolution provides fine detail in analog signal conversion, ensuring accurate digital representation of the input signal.
  • Channels: Features 8 multiplexed channels, allowing for multiple signal inputs to be processed by a single ADC, saving space and reducing system complexity.
  • Sampling Rate: Offers a high sampling rate, enabling fast data acquisition and processing, which is critical for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX1013DS8 is suitable for battery-operated devices, where power conservation is paramount.
  • Interface: Easy interfacing with microcontrollers and digital systems through its Serial Peripheral Interface (SPI).
  • Package: Available in a space-saving SO-8 package, making it an excellent choice for compact designs without compromising performance.

Applications

The MAX1013DS8's versatility and performance make it suitable for a variety of applications, including:

  • Industrial automation and process control
  • Medical instrumentation
  • Data acquisition systems
  • Battery-powered devices
  • Portable instrumentation

Product Quality and Support

Maxim Integrated is known for their commitment to quality and reliability. The MAX1013DS8 is built to meet high standards, ensuring stable performance across different environmental conditions. In addition, Maxim Integrated provides comprehensive technical support and documentation, making it easier for engineers to integrate the MAX1013DS8 into their designs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess