EN
  • EN
  • DE

LM4050CEM3-5.0+T

Part No LM4050CEM3-5.0+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 136783-LM4050CEM3-5.0+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4050CEM3-5.0+T CAD Model

Description

Maxim Integrated LM4050CEM3-5.0+T Precision Voltage Reference

The LM4050CEM3-5.0+T from Maxim Integrated is a high-precision, shunt-mode voltage reference that offers a fixed reverse breakdown voltage of 5.0V with an impressive accuracy. Designed for space-constrained applications, it is housed in a compact SOT-23 package, making it an ideal choice for advanced portable devices where precision voltage regulation is critical.

This device provides a stable and reliable reference voltage across a wide range of operating conditions, including a temperature range from -40°C to +85°C. The LM4050CEM3-5.0+T exhibits a low temperature coefficient, ensuring minimal deviation in output voltage with temperature changes, which is crucial for maintaining system accuracy over the entire operating temperature range.

With a maximum initial accuracy of ±0.1% and a guaranteed low output noise, it is suitable for high-precision data conversion systems, such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). Its excellent line and load regulation capabilities also make it a reliable reference for power supplies, battery-operated equipment, and other sensitive electronic instrumentation.

The device's low dynamic impedance and good transient response ensure stability under varying load conditions. Additionally, the LM4050CEM3-5.0+T is capable of sinking or sourcing currents up to 15mA, providing a versatile solution for a wide array of applications. Its no-load current draw is minimal, making it an energy-efficient option for battery-powered devices.

For ease of integration into existing designs, the LM4050CEM3-5.0+T is offered in a surface-mount package and is RoHS compliant, adhering to current environmental standards. This voltage reference is also available in a tape and reel format, denoted by the "+T" suffix, facilitating automated assembly processes for high-volume production.

In summary, the Maxim Integrated LM4050CEM3-5.0+T is a robust, precise, and compact voltage reference that delivers consistent performance, making it a top choice for engineers and designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess