EN
  • EN
  • DE

LT6656ACDC-2.5#TRMPBF

Part No LT6656ACDC-2.5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.1% 6-DFN (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x2)
Family Name LT6656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT6656ACDC-2.5#TRMPBF-ND, LT6656ACDC-2.5#TRMPBFDKR, LT6656ACDC-2.5#TRMPBFCT, LT6656ACDC-2.5#TRMPBFTR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924306-LT6656ACDC-2.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6656ACDC-2.5#TRMPBF CAD Model

Description

Product Overview: LT6656ACDC-2.5#TRMPBF

The LT6656ACDC-2.5#TRMPBF is a high-precision, low-power voltage reference from Analog Devices Inc., renowned for its stability and accuracy in critical applications. This component is an essential building block in systems that require a stable voltage reference, such as data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The device provides a fixed 2.5V output, which is a common reference voltage for many analog circuits.
  • High Accuracy: It offers an initial accuracy of ±0.05%, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 2ppm/°C, the LT6656ACDC-2.5#TRMPBF maintains its accuracy over a wide temperature range, making it suitable for both industrial and consumer environments.
  • Long-Term Stability: It exhibits excellent long-term stability, which is critical for maintaining system calibration over time.
  • Low Power Consumption: The device is designed for battery-powered and energy-efficient applications, consuming only 850μA of supply current.
  • Wide Operating Temperature Range: This voltage reference can operate over a temperature range of -40°C to 125°C, accommodating a variety of harsh conditions.
  • Small Package: The LT6656ACDC-2.5#TRMPBF is available in a compact 6-lead SOT-23 package, making it ideal for space-constrained applications.

Applications

The precision and reliability of the LT6656ACDC-2.5#TRMPBF voltage reference make it an excellent choice for a wide range of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Battery management systems

With its high precision, low power, and robust performance, the LT6656ACDC-2.5#TRMPBF from Analog Devices Inc. stands out as a superior voltage reference solution for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5952 $54.3808
9+ $11.1550 $100.3950
14+ $10.8064 $151.2896
20+ $10.4578 $209.1560
25+ $10.1093 $252.7325
34+ $9.0635 $308.1590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 479 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess