EN
  • EN
  • DE

ICM7556IPD

Part No ICM7556IPD
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description General Purpose timers | IC OSC TIMER DUAL 500KHZ 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type 555 Type, Timer/Oscillator (Dual)
Frequency 500kHz
Supply Voltage (V) 3V ~ 16.5V
Supply Current 60μA
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Mounting Style Through Hole
Family Part Number ICM7556
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1183521-ICM7556IPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian ICM7556IPD CAD Model

Description

Maxim Integrated ICM7556IPD General Purpose Timer

The ICM7556IPD by Maxim Integrated is a versatile and reliable general-purpose timer that is engineered to provide precision timing and waveform generation in a wide array of electronic applications. This dual timer is designed as a direct replacement for the standard 555 timer and offers improved performance with lower power consumption and increased frequency range.

Key Features

  • Dual Timing Elements: The ICM7556IPD incorporates two independent 555-type timers in a single package, allowing for a compact and efficient design.
  • Low Power Operation: This device operates with a significantly reduced power requirement compared to standard bipolar timers, making it suitable for battery-operated devices.
  • Wide Voltage Range: The timer functions across a voltage range of 2V to 18V, providing versatility in various applications and compatibility with both TTL and CMOS technologies.
  • High Frequency: It is capable of producing accurate time delays or oscillations, with frequencies ranging from 0.1Hz to 1MHz, which can be adjusted through external resistors and capacitors.
  • Stability: The ICM7556IPD offers temperature stability of 0.005% per degree Celsius, ensuring consistent performance over a wide temperature range.
  • Multiple Operating Modes: It can be configured in several modes such as astable, monostable, and bistable modes, providing flexibility for a variety of timing tasks.

Applications

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Frequency division
  • Waveform generation

The ICM7556IPD's robust design ensures that it can be used in challenging environments and across multiple industries, including telecommunications, consumer electronics, automotive systems, and industrial controls. Its ease of use and reliability make it an excellent choice for designers and hobbyists alike who require a dependable timing solution.

With its combination of features, the ICM7556IPD from Maxim Integrated stands out as a superior choice for any application requiring a high-performance, low-power, and flexible timer solution.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7822 $60.5152
33+ $3.5382 $116.7606
51+ $3.4163 $174.2313
73+ $3.1722 $231.5706
95+ $3.0503 $289.7785
119+ $2.9282 $348.4558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,792 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess