EN
  • EN
  • DE

ICM7212IPL

Part No ICM7212IPL
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description TIMERS COUNTERS AND DISPLAY DRIVERS | IC DECODR/DVR LED 4DIGIT 40-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters 4 Digits
Supply Current 200mA
Supply Voltage (V) 4V ~ 6V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Family Part Number ICM7212
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1183473-ICM7212IPL
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7212IPL CAD Model

Description

Maxim Integrated ICM7212IPL 4-Digit, LCD Display Driver

The ICM7212IPL from Maxim Integrated is a robust and versatile 4-digit, LCD (Liquid Crystal Display) driver, designed to provide a simple and efficient interface for controlling alphanumeric displays. This driver is an ideal choice for applications requiring low power consumption and high-quality visual readouts such as handheld meters, digital clocks, and other portable electronic devices.

The ICM7212IPL operates as a multiplexed display driver, allowing it to control a 4-digit, 7-segment LCD by sequentially activating the segments. This method reduces the number of pins required for operation, which is especially beneficial in designs where board space is at a premium. The device is capable of driving an LCD with up to 28 segments, providing clear and crisp display output for a wide range of alphanumeric characters.

One of the key features of the ICM7212IPL is its built-in character set, which includes numbers, letters, and various symbols, enabling the display of a broad spectrum of information without the need for external character generation. This simplifies the design process and reduces the time required to bring products to market.

The driver is compatible with a variety of microprocessors or microcontrollers, thanks to its simple interface which includes a 4-bit data bus, chip enable, write enable, and register select lines. This flexibility ensures that it can be easily integrated into a wide array of electronic systems. Additionally, the ICM7212IPL operates over a wide voltage range, making it suitable for battery-powered applications where voltage levels may vary.

With its low power consumption, the ICM7212IPL ensures that battery life is maximized, which is critical for portable devices. The device also features automatic blanking control of the leading and trailing zeros, providing a cleaner and more professional display appearance.

In summary, the ICM7212IPL from Maxim Integrated is a powerful and user-friendly LCD display driver, perfect for a multitude of applications that require a reliable and high-contrast visual output. Its ease of use, combined with its power efficiency and flexible interface, makes it an excellent choice for designers looking to enhance the user interface of their products.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess