EN
  • EN
  • DE

ICM7211IPL+

Part No ICM7211IPL+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODR/DVR LCD 4DIGIT 40-DIP / Segment Display LCD Driver 4Digit 5V 40-Pin PDIP W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LCD
Configuration 7 Segment
Interface BCD
Digits or Characters 4 Digits
Operating Supply Current 10μA
Operating Supply Voltage 3 V ~ 6 V
Operating Temperature Range -20°C ~ 85°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 776367-ICM7211IPL+
Popularity Medium
Supply and Demand Status Limited
Family Name ICM7211
Introduction Date November 01, 1989
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ICM7211IPL+ CAD Model

Description

Maxim Integrated ICM7211IPL+ LCD Display Driver

The ICM7211IPL+ from Maxim Integrated is a versatile and efficient LCD (Liquid Crystal Display) driver designed specifically for low-power applications. This driver is capable of directly driving a 4-digit, 7-segment, multiplexed LCD. With its compact, integrated design, the ICM7211IPL+ simplifies the process of interfacing with LCDs, making it an ideal choice for a wide range of products such as handheld devices, control panels, and any application that utilizes numeric displays.

One of the key features of the ICM7211IPL+ is its built-in decoder, which can translate a 4-bit binary input into the 7-segment numerals 0-9 with minimal external components required. This not only reduces the complexity of the circuit but also minimizes the PCB footprint. Additionally, the device includes a blanking control input that allows for the suppression of unwanted leading or trailing zeroes, providing a clean and professional display of numerical data.

The ICM7211IPL+ operates on a single supply voltage ranging from 3V to 6V, accommodating a variety of power sources and ensuring compatibility with both battery-powered and line-powered applications. Its low power consumption is particularly beneficial for portable devices, where extending battery life is critical. Furthermore, the driver features a high-contrast, backplane drive capability, which enhances the visibility of the LCD even under challenging lighting conditions.

Designed for reliability, the ICM7211IPL+ is housed in a robust 40-pin DIP (Dual In-line Package), providing secure and durable connections for long-term operation. The device is also available in other package options to suit different design requirements.

With its ease of use, low power requirements, and versatile functionality, the Maxim Integrated ICM7211IPL+ LCD Display Driver is an excellent choice for designers looking to implement an effective display solution in their next project.

For more technical specifications and application notes, designers and engineers are encouraged to consult the comprehensive datasheet provided by Maxim Integrated, ensuring the ICM7211IPL+ is utilized to its full potential in their designs.

You May Also Be Interested in

Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess