EN
  • EN
  • DE

ICL7650BCSD

Part No ICL7650BCSD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER/STABLE 14-SOIC / Op Amp Single Chopper Amplifier ±8V 14-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Chopper (Zero-Drift)
Number of Circuits 1
SR - Slew Rate 2.5 V/μs
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 700μV
Operating Supply Current 2mA
Dual Supply Voltage (±) 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 776341-ICL7650BCSD
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7650B
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ICL7650BCSD CAD Model

Description

Maxim Integrated ICL7650BCSD: Precision Chopper-Stabilized Operational Amplifier

The ICL7650BCSD from Maxim Integrated is a high-performance, chopper-stabilized operational amplifier designed to provide ultra-low offset voltage and drift through the use of chopper stabilization techniques. This makes it an ideal choice for applications requiring long-term stability and high accuracy, such as instrumentation, medical equipment, and precision amplification circuits.

With a very low typical input offset voltage of 1µV and maximum of 10µV, the ICL7650BCSD ensures precision in your circuit designs. The offset voltage is maintained over a wide range of operating conditions, including changes in temperature, time, input voltage, and power supply variations. The temperature coefficient is as low as 0.01µV/°C, which contributes to its reliable performance across a broad temperature range.

The device operates from a single supply voltage ranging from 4.5V to 16V, or a dual supply of ±4.5V to ±8V, providing flexibility in various power environments. It also features a low supply current of 1.4mA, making it suitable for battery-powered devices and other power-sensitive applications. The high input impedance of the ICL7650BCSD minimizes the loading effect on the input source, preserving signal integrity.

Additional features of the ICL7650BCSD include a high open-loop gain of 106dB, which ensures a high level of amplification without significant loss of signal quality. The device also boasts a wide bandwidth of 4kHz, allowing it to handle a variety of signals without significant attenuation or phase shift.

The Maxim Integrated ICL7650BCSD comes in a compact SOIC-14 package, making it suitable for space-constrained applications. Its robust design ensures reliable operation in harsh environments, and with Maxim Integrated's commitment to quality, you can expect consistent performance and durability from this precision operational amplifier.

Whether you're designing precision filters, analog-to-digital converters, or any other application that demands high accuracy and stability, the ICL7650BCSD is an excellent choice to meet your operational amplifier needs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4964 $58.4676
22+ $5.3305 $117.2710
34+ $5.1639 $175.5726
47+ $4.9974 $234.8778
60+ $4.8307 $289.8420
81+ $4.3310 $350.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess