EN
  • EN
  • DE

MAX4181ESA+

Part No MAX4181ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 270MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 320 V/μs
-3db Bandwidth 270MHz
Current - Input Bias 1μA
Voltage - Input Offset 1.5mV
Current - Supply 1mA
Current - Output / Channel 60mA
Voltage - Supply, Single/Dual (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Win Source Part Number 143013-MAX4181ESA+
Ultra Librarian 3D Model Ultra Librarian MAX4181ESA+ CAD Model

Description

Maxim Integrated MAX4181ESA+ High-Speed, Low-Power, Gain of +1, Voltage Feedback Amplifier

The MAX4181ESA+ from Maxim Integrated is a high-performance, voltage feedback amplifier that is designed for applications requiring high speed, low power consumption, and a fixed gain of +1. This component is a perfect choice for a variety of precision analog circuits, including video systems, communications devices, A/D driver amplifiers, and more.

Encased in a compact 8-pin NSOIC package, the MAX4181ESA+ boasts an impressive slew rate of 600V/µs and a wide bandwidth of 200MHz, making it suitable for high-speed signal processing tasks. The device operates with a single supply voltage ranging from +4.5V to +11V or dual supplies of ±2.25V to ±5.5V, providing flexibility in various circuit designs.

Despite its high-speed capabilities, the MAX4181ESA+ is designed to be energy-efficient, with a low supply current of just 5.2mA. This characteristic is particularly beneficial for battery-powered devices and portable applications where power conservation is crucial.

In terms of performance, the MAX4181ESA+ delivers excellent dynamic response with a low differential gain and phase error of 0.02% and 0.03°, respectively, which is essential for maintaining signal fidelity in video and other high-frequency applications. Additionally, the device features a high output current of 70mA, enabling it to drive heavy loads when necessary.

The MAX4181ESA+ also includes internal frequency compensation, which simplifies the design process by eliminating the need for external compensation components. This feature, along with its no external components stability, makes the MAX4181ESA+ a user-friendly option for designers looking to streamline their circuit layouts.

Overall, the Maxim Integrated MAX4181ESA+ is a reliable and versatile voltage feedback amplifier that offers a combination of speed, power efficiency, and ease of use, making it an excellent choice for a wide range of electronic applications where performance and low power consumption are paramount.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess