EN
  • EN
  • DE

ICL7650BCSA1

Part No ICL7650BCSA1
Manufacturer Maxim Integrated
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064031-ICL7650BCSA1
Categories OEM Parts(F-I)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICL7650BCSA1 CAD Model

Description

Maxim Integrated ICL7650BCSA1 Precision Chopper-Stabilized Operational Amplifier

The ICL7650BCSA1 is a high-performance, chopper-stabilized operational amplifier designed and manufactured by Maxim Integrated. This precision op-amp is known for its extremely low offset voltage and drift over time and temperature, making it an ideal choice for applications requiring high accuracy and stability.

The device operates from a single supply voltage ranging from 4.5V to 16V or a dual supply of ±4.5V to ±8V, providing designers with flexibility in various circuit configurations. With its low input bias current and low noise, the ICL7650BCSA1 is particularly well-suited for high-impedance sensor amplification and precise data acquisition systems.

Key features of the ICL7650BCSA1 include:

  • Extremely low input offset voltage: 9µV (max)
  • Ultra-low voltage drift: 0.02µV/°C (max)
  • Low input bias current: 10pA (max)
  • High open-loop gain: 106dB (min)
  • Wide supply range: ±4.5V to ±8V or +4.5V to +16V
  • Low noise: 0.6µVp-p (0.1Hz to 10Hz)
  • Zero-drift chopping technique

The ICL7650BCSA1's chopper-stabilized design ensures that offset voltage does not accumulate over time, which is critical in precision applications such as medical instrumentation, strain gauge amplifiers, thermocouple amplifiers, and precision integrators. Its low noise and high gain also make it a perfect fit for audio applications and other sensitive signal processing tasks.

Encased in an 8-pin SOIC package, the ICL7650BCSA1 is compact and easy to integrate into space-constrained designs. Maxim Integrated's commitment to quality ensures that this op-amp delivers consistent performance and reliability, backed by the company's extensive technical support and resources.

Whether you are developing a high-precision measurement device or a reliable analog circuit, the ICL7650BCSA1 from Maxim Integrated stands as a robust and precise operational amplifier that can significantly enhance the performance of your electronic designs.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess