EN
  • EN
  • DE

EN87C196CB

Part No EN87C196CB
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description EPROM/ROM Microcontrollers with Real-Time Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1172056-EN87C196CB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EN87C196CB CAD Model

Description

The Maxim Integrated EN87C196CB is a high-performance microcontroller that is part of the 16-bit MCS® 96 microcontroller family. This device is designed to cater to a wide range of applications, from automotive control systems to industrial automation, due to its robust architecture and versatile features.

Key Features:

  • High-Performance Core: The EN87C196CB operates with a high-speed advanced 16-bit microcontroller core, ensuring efficient data processing and control tasks.
  • Memory: It comes with integrated memory options, including 16KB of ROM and 488 bytes of RAM, providing ample space for program storage and data manipulation.
  • I/O Capabilities: The microcontroller boasts a variety of input/output ports, including 28 I/O lines that are TTL compatible, allowing for flexible interfacing with a wide range of peripherals and devices.
  • On-chip Peripherals: Onboard peripherals include two full-duplex serial I/O ports, an eight-channel 10-bit A/D converter, and five 16-bit timer/counters, which greatly expand the capabilities of the microcontroller without the need for additional external components.
  • Power Management: With its power management features, the EN87C196CB is capable of operating in different modes, including Idle and Powerdown modes, to conserve power and enhance efficiency in power-sensitive applications.
  • Clock Control: The microcontroller supports an external oscillator and has an on-chip oscillator that can serve as the clock source, providing flexibility in clock management for various system requirements.

Applications:

The EN87C196CB is suitable for a broad spectrum of applications, especially where robust control and real-time processing are required. It is commonly used in:

  • Automotive engine control systems
  • Industrial process control and automation
  • Robotics and automated machinery
  • Communication systems
  • Consumer electronics

With its combination of performance, memory capacity, and integrated peripherals, the Maxim Integrated EN87C196CB microcontroller is an ideal choice for designers looking for a reliable and versatile solution for complex control applications.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess