EN
  • EN
  • DE

P87C51UFAA

Part No P87C51UFAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 4K/128 OTP/ROM/ROMless low voltage 2.7V.5.5V, low power, high speed 33 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343503-P87C51UFAA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C51UFAA CAD Model

Description

Introducing the NXP P87C51UFAA Microcontroller

The NXP P87C51UFAA is a powerful and versatile microcontroller that is part of NXP's 80C51 microcontroller family, renowned for its high performance and wide range of features. This microcontroller is specifically designed to cater to the demanding needs of embedded systems in industrial control, consumer electronics, and automotive applications.

Key Features

  • High-Performance 8051 Core: The P87C51UFAA is equipped with an enhanced 8051 core that provides a higher level of performance compared to standard 8051 devices. This makes it suitable for applications requiring efficient data processing and real-time control.
  • Memory Capacity: It comes with 64KB of on-chip Flash memory, which is ideal for storing large application programs and data. The Flash memory is also In-System Programmable (ISP), which allows for easy firmware updates and field programmability.
  • Robust I/O Capabilities: The device includes 32 programmable I/O lines that provide ample flexibility for interfacing with various peripherals and external devices.
  • Multiple Communication Interfaces: The P87C51UFAA supports a variety of communication protocols, including a full-duplex enhanced UART, an SPI (Serial Peripheral Interface), and an I²C-bus interface, offering excellent connectivity options.
  • Timers and Counters: With three 16-bit timers/counters, this microcontroller can handle complex timing requirements and can be used for event counting, pulse generation, and interval timing.
  • Interrupt Handling: The device features a priority-level interrupt system with nine interrupt sources, ensuring responsive and efficient handling of real-time events.
  • Low Power Consumption: Designed with power efficiency in mind, the P87C51UFAA includes power-saving modes such as idle and power-down modes, which help to minimize power consumption during periods of inactivity.

Applications

The versatility of the P87C51UFAA makes it an excellent choice for a wide range of applications, including:

  • Industrial automation and process control
  • Automotive systems and engine control units
  • Consumer electronics, such as home appliances and entertainment systems
  • Telecommunication systems
  • Medical devices and instrumentation

With its robust feature set, the NXP P87C51UFAA microcontroller stands as a reliable and efficient solution for developers looking to create sophisticated and high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2007 $58.8098
34+ $3.4465 $117.1810
52+ $3.3391 $173.6332
72+ $3.2305 $232.5960
93+ $3.1231 $290.4483
124+ $2.8009 $347.3116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess