EN
  • EN
  • DE

DS89C420-QCS

Part No DS89C420-QCS
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description MCU 8-Bit 89C 8051 CISC 16KB Flash 5V 44-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 50 µs
Mounting SMD (SMT)
Case / Package PLCC
Core Architecture 8051
Frequency 50 MHz
Lead Free Contains Lead
Number of Pins 44
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1031586-DS89C420-QCS
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS89C420-QCS CAD Model

Description

The DS89C420-QCS from Maxim Integrated is a high-performance, 8-bit microcontroller designed to provide a robust and versatile solution for a wide range of embedded applications. This advanced microcontroller is based on a high-speed core that is compatible with the industry-standard 8051 instruction set, offering a seamless integration for designs that require an upgrade in performance without the need to redesign the software.

With its integrated features, the DS89C420-QCS stands out for its quick development time and enhanced system reliability. The device boasts a maximum clock speed of up to 33 MHz, which is several times faster than a standard 8051 microcontroller. This speed is achieved through the use of a pipelined architecture that significantly increases instruction throughput, enabling the DS89C420-QCS to perform more tasks within the same time frame compared to traditional 8051 devices.

One of the key features of the DS89C420-QCS is its in-system programmability. This allows developers to program and reprogram the device while it is installed in the end application, greatly simplifying updates and field service. The microcontroller also includes 64KB of flash memory, which is ideal for storing firmware and data that may need to be updated during the product's lifecycle.

The DS89C420-QCS further supports enhanced serial communication capabilities with its two full-duplex serial ports. This enables more complex communication protocols and connections to a variety of peripherals. Additionally, the device includes three 16-bit timer/counters, a watchdog timer, and a power-saving sleep mode, making it suitable for power-sensitive applications.

For applications that demand robust operation, the DS89C420-QCS is designed with a wide operating voltage range from 2.7V to 5.5V and is available in a rugged QCS package. This ensures that the microcontroller can withstand demanding industrial environments and a variety of power conditions.

In summary, Maxim Integrated's DS89C420-QCS microcontroller offers an excellent combination of speed, programmability, and communication features, making it a top choice for designers looking to enhance their embedded systems with a reliable and high-performance 8051-compatible microcontroller.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Microchip Technology
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess