The Maxim Integrated DS80C320-MCL is a robust high-speed microcontroller that offers a significant performance upgrade over standard 8051 devices. Engineered to operate at three times the speed of an ordinary 8051 microcontroller, the DS80C320-MCL is designed for applications that demand high-speed processing and low power consumption.
Key Features
- High-Speed Architecture: Operates at up to 33 MHz with a minimum instruction cycle time of 121 ns, making it ideal for high-speed computing applications.
- Enhanced Instruction Set: Includes additional instructions and optimizations over the standard 8051, allowing for faster program execution.
- Power-Saving Modes: Features multiple power-saving modes, including Idle and Power-Down modes, which reduce power consumption and extend battery life in portable devices.
- Dual Data Pointers: Facilitates faster data movement with less code, enhancing overall system efficiency.
- Watchdog Timer: Inbuilt watchdog timer helps prevent system crashes by resetting the system if the software becomes unresponsive.
- On-Chip Memory: Comes with 256 bytes of scratchpad RAM, reducing the need for external memory components.
Applications
The DS80C320-MCL microcontroller is versatile and can be used in a wide range of applications, including but not limited to:
- Industrial control systems
- Telecommunications
- Automotive systems
- Robotics
- Embedded systems
Technical Specifications
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package Type: 40-Pin PDIP, 44-Pin PLCC, or 44-Pin TQFP
With its advanced feature set and high-speed operation, the Maxim Integrated DS80C320-MCL microcontroller is an excellent choice for designers looking to enhance their systems with a powerful and efficient processing unit.